Jergens Press Fit Slotted Locator Bushings are used with L Pins to align (2) holes without binding. Features, Benefits, & Product Specifications:
Material: Tool Steel
Heat Treat: 58-62 RC
Available for 3/16" through 1" (6mm through 25mm) diameter pins
Supplied with roll pin (locate within ±0.002" of slot centerline)
Jergens Press Fit Slotted Locator Bushings are used with L Pins to align (2) holes without binding.
Features, Benefits, & Product Specifications:
- Material: Tool Steel
- Heat Treat: 58-62 RC
- Available for 3/16" through 1" (6mm through 25mm) diameter pins
- Supplied with roll pin (locate within ±0.002" of slot centerline)