Jergens, Inc. Tapered Replaceable Grippers 23822

Description
Jergens Tapered Replaceable Grippers make it easier to modify soft top jaws, strap clamps, or fixtures to hold irregularly shaped material. Tapered Replaceable Grippers can be installed from one side using a combination center drill, a tap, and a box wrench. There is no need to drill through holes from difficult-to-reach locations. Simply drill, tap, and install. Tapered Hardened Steel Grippers: Available in Pointed and Fine Serrated styles Material: 8620 Steel Finish: Black Oxide Heat Treat: Case Hardened Tapered Carbide Tipped Grippers: Available in Carbide Tipped style Body Material: 8620 Steel Insert Material: Carbide Finish: Zinc Plated
Request a Quote Datasheet
Description
Jergens Tapered Replaceable Grippers make it easier to modify soft top jaws, strap clamps, or fixtures to hold irregularly shaped material. Tapered Replaceable Grippers can be installed from one side using a combination center drill, a tap, and a box wrench. There is no need to drill through holes from difficult-to-reach locations. Simply drill, tap, and install. Tapered Hardened Steel Grippers: Available in Pointed and Fine Serrated styles Material: 8620 Steel Finish: Black Oxide Heat Treat: Case Hardened Tapered Carbide Tipped Grippers: Available in Carbide Tipped style Body Material: 8620 Steel Insert Material: Carbide Finish: Zinc Plated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tapered Replaceable Grippers - 23822 - Jergens, Inc.
Cleveland, OH, United States
Tapered Replaceable Grippers
23822
Tapered Replaceable Grippers 23822
Jergens Tapered Replaceable Grippers make it easier to modify soft top jaws, strap clamps, or fixtures to hold irregularly shaped material. Tapered Replaceable Grippers can be installed from one side using a combination center drill, a tap, and a box wrench. There is no need to drill through holes from difficult-to-reach locations. Simply drill, tap, and install. Tapered Hardened Steel Grippers: Available in Pointed and Fine Serrated styles Material: 8620 Steel Finish: Black Oxide Heat Treat: Case Hardened Tapered Carbide Tipped Grippers: Available in Carbide Tipped style Body Material: 8620 Steel Insert Material: Carbide Finish: Zinc Plated

Jergens Tapered Replaceable Grippers make it easier to modify soft top jaws, strap clamps, or fixtures to hold irregularly shaped material. Tapered Replaceable Grippers can be installed from one side using a combination center drill, a tap, and a box wrench. There is no need to drill through holes from difficult-to-reach locations. Simply drill, tap, and install.
Tapered Hardened Steel Grippers:

  • Available in Pointed and Fine Serrated styles
  • Material: 8620 Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened

Tapered Carbide Tipped Grippers:

  • Available in Carbide Tipped style
  • Body Material: 8620 Steel
  • Insert Material: Carbide
  • Finish: Zinc Plated
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Grippers
Product Number 23822
Product Name Tapered Replaceable Grippers
Jaw Material Steel; 8620 Steel
Unlock Full Specs
to access all available technical data

Similar Products

Replaceable Grippers - 23703 - Jergens, Inc.
Specs
Jaw Material Steel; Low Carbon Steel
View Details
Replaceable Grippers - 23716 - Jergens, Inc.
Specs
Jaw Material Steel; Low Carbon Steel
View Details
Replaceable Grippers - 23715 - Jergens, Inc.
Specs
Jaw Material Steel; Low Carbon Steel
View Details