Jergens, Inc. Traditional Center-Pull Hoist Rings with Long U-Bar 23574

Description
Jergens Center-Pull Hoist Rings are made the way they should be: right here in the USA, starting with domestically-produce d, certified alloy steel. Choose Jergens and get tough, dependable, American-made quality every time. Note(s): Stated Load Capacity based on recommended thread torques as shown in the table. It is recommended that the Torque values be used when installing hoist rings. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet
Description
Jergens Center-Pull Hoist Rings are made the way they should be: right here in the USA, starting with domestically-produce d, certified alloy steel. Choose Jergens and get tough, dependable, American-made quality every time. Note(s): Stated Load Capacity based on recommended thread torques as shown in the table. It is recommended that the Torque values be used when installing hoist rings. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traditional Center-Pull Hoist Rings with Long U-Bar - 23574 - Jergens, Inc.
Cleveland, OH, United States
Traditional Center-Pull Hoist Rings with Long U-Bar
23574
Traditional Center-Pull Hoist Rings with Long U-Bar 23574
Jergens Center-Pull Hoist Rings are made the way they should be: right here in the USA, starting with domestically-produce d, certified alloy steel. Choose Jergens and get tough, dependable, American-made quality every time. Note(s): Stated Load Capacity based on recommended thread torques as shown in the table. It is recommended that the Torque values be used when installing hoist rings. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens Center-Pull Hoist Rings are made the way they should be: right here in the USA, starting with domestically-produced, certified alloy steel. Choose Jergens and get tough, dependable, American-made quality every time.
Note(s):

  • Stated Load Capacity based on recommended thread torques as shown in the table.
  • It is recommended that the Torque values be used when installing hoist rings.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hoist Rings
Product Number 23574
Product Name Traditional Center-Pull Hoist Rings with Long U-Bar
Type Center-pull
Thread Size M24 x 3.0
Maximum Load 4.63 tons (4.2 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Die-Flipping Hoist Rings - 47913 - Jergens, Inc.
Specs
Features Pivot; Swivel
Special Applications Shackles
Thread Size 1/2-13 In
View Details
Traditional Center-Pull Hoist Rings with Standard U-Bar - 23429 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 1 1/4-7 In
Maximum Load 7.5 tons (6.8 metric tons)
View Details
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23329 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Traditional Center-Pull Hoist Rings with Long U-Bar - 23526 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 1-8 In
Maximum Load 5 tons (4.54 metric tons)
View Details