Jergens, Inc. Traditional Center-Pull Hoist Rings with Standard U-Bar 23458

Description
Jergens Center-Pull Hoist Rings are made the way they should be: right here in the USA, starting with domestically-produce d, certified alloy steel. Choose Jergens and get tough, dependable, American-made quality every time. Note(s): Stated Load Capacity based on recommended thread torques as shown in the table. It is recommended that the Torque values be used when installing hoist rings. The rated load may be reduced at 90° from vertical for Part No.'s 23410, 23414, 23415, 23416, 23420, 23465, 23468, 23471, 33474, & 23843. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Description
Jergens Center-Pull Hoist Rings are made the way they should be: right here in the USA, starting with domestically-produce d, certified alloy steel. Choose Jergens and get tough, dependable, American-made quality every time. Note(s): Stated Load Capacity based on recommended thread torques as shown in the table. It is recommended that the Torque values be used when installing hoist rings. The rated load may be reduced at 90° from vertical for Part No.'s 23410, 23414, 23415, 23416, 23420, 23465, 23468, 23471, 33474, & 23843. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Traditional Center-Pull Hoist Ring with Standard U-Bar, part number 23458, is designed for lifting applications requiring reliable and robust performance. It is manufactured in the USA from domestically-produced certified alloy steel, ensuring high quality and durability. The hoist ring has a load capacity of 450 kg (approximately 990 lbs) and features a thread size of M10 x 1.50.

The product dimensions include a thread length of 17.5 mm and a weight of 0.17 kg. It is important to note that the stated load capacity is based on recommended thread torques, which should be adhered to during installation. The hoist ring is suitable for various industrial applications, providing a dependable solution for lifting needs.

Datasheet Summary
Powered by GS/AI

The Traditional Center-Pull Hoist Ring with Standard U-Bar, part number 23458, is designed for lifting applications requiring reliable and robust performance. It is manufactured in the USA from domestically-produced certified alloy steel, ensuring high quality and durability. The hoist ring has a load capacity of 450 kg (approximately 990 lbs) and features a thread size of M10 x 1.50.

The product dimensions include a thread length of 17.5 mm and a weight of 0.17 kg. It is important to note that the stated load capacity is based on recommended thread torques, which should be adhered to during installation. The hoist ring is suitable for various industrial applications, providing a dependable solution for lifting needs.

Suppliers

Company
Product
Description
Supplier Links
Traditional Center-Pull Hoist Rings with Standard U-Bar - 23458 - Jergens, Inc.
Cleveland, OH, United States
Traditional Center-Pull Hoist Rings with Standard U-Bar
23458
Traditional Center-Pull Hoist Rings with Standard U-Bar 23458
Jergens Center-Pull Hoist Rings are made the way they should be: right here in the USA, starting with domestically-produce d, certified alloy steel. Choose Jergens and get tough, dependable, American-made quality every time. Note(s): Stated Load Capacity based on recommended thread torques as shown in the table. It is recommended that the Torque values be used when installing hoist rings. The rated load may be reduced at 90° from vertical for Part No.'s 23410, 23414, 23415, 23416, 23420, 23465, 23468, 23471, 33474, & 23843. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens Center-Pull Hoist Rings are made the way they should be: right here in the USA, starting with domestically-produced, certified alloy steel. Choose Jergens and get tough, dependable, American-made quality every time.
Note(s):

  • Stated Load Capacity based on recommended thread torques as shown in the table.
  • It is recommended that the Torque values be used when installing hoist rings.
  • The rated load may be reduced at 90° from vertical for Part No.'s 23410, 23414, 23415, 23416, 23420, 23465, 23468, 23471, 33474, & 23843.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hoist Rings
Product Number 23458
Product Name Traditional Center-Pull Hoist Rings with Standard U-Bar
Type Center-pull
Thread Size M10 x 1.50
Maximum Load 0.4961 tons (0.4501 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Traditional Side-Pull Hoist Rings - 47312 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size 3/8-16 In
View Details
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23310 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Traditional Center-Pull Hoist Rings with Long U-Bar - 23516 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 5/8-11 In
Maximum Load 2 tons (1.81 metric tons)
View Details
Shackle-Lok™ Hoist Rings - 24406 - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 1/2-13 In
Maximum Load 1.25 tons (1.13 metric tons)
View Details