Jergens, Inc. Plastic Solid Handwheels with Finger Grips by ELESA® 22856

Description
Jergens Plastic Solid Handwheels with Finger Grips by ELESA® are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. The rim with internal rear scallops makes the grip and the manoeuvre of the handwheel easier. Features, Benefits, & Product Specifications: Handwheel Material: High-Strength, Reinforced Phenolic-Based (PF) Duroplast Handwheel Finish & Color: Glossy, Black Ring Material & Finish: Matte Anodised Aluminium Hub: Black Oxide Steel, not drilled in order to make holes different from the standard Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet
Description
Jergens Plastic Solid Handwheels with Finger Grips by ELESA® are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. The rim with internal rear scallops makes the grip and the manoeuvre of the handwheel easier. Features, Benefits, & Product Specifications: Handwheel Material: High-Strength, Reinforced Phenolic-Based (PF) Duroplast Handwheel Finish & Color: Glossy, Black Ring Material & Finish: Matte Anodised Aluminium Hub: Black Oxide Steel, not drilled in order to make holes different from the standard Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Solid Handwheels with Finger Grips by ELESA® - 22856 - Jergens, Inc.
Cleveland, OH, United States
Plastic Solid Handwheels with Finger Grips by ELESA®
22856
Plastic Solid Handwheels with Finger Grips by ELESA® 22856
Jergens Plastic Solid Handwheels with Finger Grips by ELESA® are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. The rim with internal rear scallops makes the grip and the manoeuvre of the handwheel easier. Features, Benefits, & Product Specifications: Handwheel Material: High-Strength, Reinforced Phenolic-Based (PF) Duroplast Handwheel Finish & Color: Glossy, Black Ring Material & Finish: Matte Anodised Aluminium Hub: Black Oxide Steel, not drilled in order to make holes different from the standard Resistant to solvents, oils, greases, and other chemical agents

Jergens Plastic Solid Handwheels with Finger Grips by ELESA® are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. The rim with internal rear scallops makes the grip and the manoeuvre of the handwheel easier.
Features, Benefits, & Product Specifications:

  • Handwheel Material: High-Strength, Reinforced Phenolic-Based (PF) Duroplast
  • Handwheel Finish & Color: Glossy, Black
  • Ring Material & Finish: Matte Anodised Aluminium
  • Hub: Black Oxide Steel, not drilled in order to make holes different from the standard
  • Resistant to solvents, oils, greases, and other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handwheels
Product Number 22856
Product Name Plastic Solid Handwheels with Finger Grips by ELESA®
Style Solid
Unlock Full Specs
to access all available technical data

Similar Products

Control Hand Wheel - JAW-307 - Reid Supply
Specs
Style Spoked
Bore Shape Solid / Starter Hole; Starter Hole
Material Aluminium
View Details
Aluminum Finger Wheels - 22521 - Jergens, Inc.
Specs
Material Aluminum; 2024 Aluminum
Handle NoHandle
View Details
Plastic Angular Solid Handwheels - 34061 - Jergens, Inc.
Specs
Style Solid
Material CastIron; Plastic; Cast Iron, Black Oxide
View Details
Plastic Two Spoked Handwheels with Revolving Handle by ELESA® - 22618 - Jergens, Inc.
Specs
Style Spoked
Material Plastic; High-Resilience Polypropylene-Based (PP) Technopolymer
Handle Revolving
View Details