Jergens, Inc. Plastic Solid Handwheels with Revolving Fold Away Handle by ELESA® 22813

Description
Jergens Plastic Solid Handwheels with Revolving Fold Away Handle have been designed for applications where limited space or safety reasons demand that the handle be folded back flat after manual use. Features, Benefits, & Product Specifications: Handwheel Material: High-Resilience Polypropylene-Based (PP) Technopolymer Handwheel Finish & Color: Matte, Black Hub: Black Oxide Steel, H7 reamed hole Cap Material & Color: Acetal Resin-Based (POM) Technopolymer, Light Gray Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet
Description
Jergens Plastic Solid Handwheels with Revolving Fold Away Handle have been designed for applications where limited space or safety reasons demand that the handle be folded back flat after manual use. Features, Benefits, & Product Specifications: Handwheel Material: High-Resilience Polypropylene-Based (PP) Technopolymer Handwheel Finish & Color: Matte, Black Hub: Black Oxide Steel, H7 reamed hole Cap Material & Color: Acetal Resin-Based (POM) Technopolymer, Light Gray Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Solid Handwheels with Revolving Fold Away Handle by ELESA® - 22813 - Jergens, Inc.
Cleveland, OH, United States
Plastic Solid Handwheels with Revolving Fold Away Handle by ELESA®
22813
Plastic Solid Handwheels with Revolving Fold Away Handle by ELESA® 22813
Jergens Plastic Solid Handwheels with Revolving Fold Away Handle have been designed for applications where limited space or safety reasons demand that the handle be folded back flat after manual use. Features, Benefits, & Product Specifications: Handwheel Material: High-Resilience Polypropylene-Based (PP) Technopolymer Handwheel Finish & Color: Matte, Black Hub: Black Oxide Steel, H7 reamed hole Cap Material & Color: Acetal Resin-Based (POM) Technopolymer, Light Gray Resistant to solvents, oils, greases, and other chemical agents

Jergens Plastic Solid Handwheels with Revolving Fold Away Handle have been designed for applications where limited space or safety reasons demand that the handle be folded back flat after manual use.
Features, Benefits, & Product Specifications:

  • Handwheel Material: High-Resilience Polypropylene-Based (PP) Technopolymer
  • Handwheel Finish & Color: Matte, Black
  • Hub: Black Oxide Steel, H7 reamed hole
  • Cap Material & Color: Acetal Resin-Based (POM) Technopolymer, Light Gray
  • Resistant to solvents, oils, greases, and other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handwheels
Product Number 22813
Product Name Plastic Solid Handwheels with Revolving Fold Away Handle by ELESA®
Style Solid
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Finger Wheels - 21291 - Jergens, Inc.
Specs
Material Aluminum; 2024 Aluminum
View Details
Plastic Solid Handwheels by ELESA® - 22842 - Jergens, Inc.
Specs
Style Solid
Material Aluminum; Plastic; High-Strength, Reinforced Phenolic-Based (PF) Duroplast
View Details
Aluminum Angular Solid Handwheels - 22702 - Jergens, Inc.
Specs
Style Solid
Material Aluminum; Lightweight, 319 Aluminum Alloy
View Details
Plastic Two Spoked Handwheels with Revolving Fold-Away Handle by ELESA® - 22621 - Jergens, Inc.
Specs
Style Spoked
Material Plastic; High-Resilience Polypropylene-Based (PP) Technopolymer
Handle Revolving; Foldaway
View Details