Jergens, Inc. Plastic Solid Handwheels with Revolving Handle by ELESA® 22803

Description
Jergens Plastic Solid Handwheels with Revolving Handle by ELESA® are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. Features, Benefits, & Product Specifications: Handwheel Material: High-Resilience Polypropylene-Based (PP) Technopolymer Handwheel Finish & Color: Matte, Black Hub: Black Oxide Steel, H7 reamed hole Cap Material & Color: Acetal Resin-Based (POM) Technopolymer, Light Gray Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet
Description
Jergens Plastic Solid Handwheels with Revolving Handle by ELESA® are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. Features, Benefits, & Product Specifications: Handwheel Material: High-Resilience Polypropylene-Based (PP) Technopolymer Handwheel Finish & Color: Matte, Black Hub: Black Oxide Steel, H7 reamed hole Cap Material & Color: Acetal Resin-Based (POM) Technopolymer, Light Gray Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Solid Handwheels with Revolving Handle by ELESA® - 22803 - Jergens, Inc.
Cleveland, OH, United States
Plastic Solid Handwheels with Revolving Handle by ELESA®
22803
Plastic Solid Handwheels with Revolving Handle by ELESA® 22803
Jergens Plastic Solid Handwheels with Revolving Handle by ELESA® are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. Features, Benefits, & Product Specifications: Handwheel Material: High-Resilience Polypropylene-Based (PP) Technopolymer Handwheel Finish & Color: Matte, Black Hub: Black Oxide Steel, H7 reamed hole Cap Material & Color: Acetal Resin-Based (POM) Technopolymer, Light Gray Resistant to solvents, oils, greases, and other chemical agents

Jergens Plastic Solid Handwheels with Revolving Handle by ELESA® are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment.
Features, Benefits, & Product Specifications:

  • Handwheel Material: High-Resilience Polypropylene-Based (PP) Technopolymer
  • Handwheel Finish & Color: Matte, Black
  • Hub: Black Oxide Steel, H7 reamed hole
  • Cap Material & Color: Acetal Resin-Based (POM) Technopolymer, Light Gray
  • Resistant to solvents, oils, greases, and other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handwheels
Product Number 22803
Product Name Plastic Solid Handwheels with Revolving Handle by ELESA®
Style Solid
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Solid Handwheels with Finger Grips by ELESA® - 22856 - Jergens, Inc.
Specs
Style Solid
Material Aluminum; Plastic; High-Strength, Reinforced Phenolic-Based (PF) Duroplast
View Details
Control Hand Wheel - JAW-308 - Reid Supply
Specs
Style Spoked
Bore Shape Solid / Starter Hole; Starter Hole
Material Aluminum; Aluminum
View Details
Aluminum Angular Solid Handwheels - 22707 - Jergens, Inc.
Specs
Style Solid
Material Aluminum; Lightweight, 319 Aluminum Alloy
View Details
Plastic Solid Handwheel with Revolving Spring Loaded Fold-Away Handle by ELESA® - 22827 - Jergens, Inc.
Specs
Style Solid
Material Plastic; High-Resilience Polypropylene-Based (PP) Technopolymer
Handle Revolving; Foldaway
View Details