Jergens, Inc. Plastic Three Spoked Handwheels by ELESA® 22636

Description
Jergens Plastic Three Spoked Handwheels by ELESA® are ideal for adjusting machinery settings quickly and are especially useful for adjustments where heavy torque and clamping are required. They are used in a variety of applications such as valve operation, cutter adjustment, drive presses, etc. Features, Benefits, & Product Specifications: Handhweel Material: High-Strength, Reinforced Phenolic-Based (PF) Duroplast Handwheel Finish & Color: Glossy, Black Hub: Black Oxide Steel, not drilled, uncovered front end in order to make holes different from the standard Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet
Description
Jergens Plastic Three Spoked Handwheels by ELESA® are ideal for adjusting machinery settings quickly and are especially useful for adjustments where heavy torque and clamping are required. They are used in a variety of applications such as valve operation, cutter adjustment, drive presses, etc. Features, Benefits, & Product Specifications: Handhweel Material: High-Strength, Reinforced Phenolic-Based (PF) Duroplast Handwheel Finish & Color: Glossy, Black Hub: Black Oxide Steel, not drilled, uncovered front end in order to make holes different from the standard Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Three Spoked Handwheels by ELESA® - 22636 - Jergens, Inc.
Cleveland, OH, United States
Plastic Three Spoked Handwheels by ELESA®
22636
Plastic Three Spoked Handwheels by ELESA® 22636
Jergens Plastic Three Spoked Handwheels by ELESA® are ideal for adjusting machinery settings quickly and are especially useful for adjustments where heavy torque and clamping are required. They are used in a variety of applications such as valve operation, cutter adjustment, drive presses, etc. Features, Benefits, & Product Specifications: Handhweel Material: High-Strength, Reinforced Phenolic-Based (PF) Duroplast Handwheel Finish & Color: Glossy, Black Hub: Black Oxide Steel, not drilled, uncovered front end in order to make holes different from the standard Resistant to solvents, oils, greases, and other chemical agents

Jergens Plastic Three Spoked Handwheels by ELESA® are ideal for adjusting machinery settings quickly and are especially useful for adjustments where heavy torque and clamping are required. They are used in a variety of applications such as valve operation, cutter adjustment, drive presses, etc.
Features, Benefits, & Product Specifications:

  • Handhweel Material: High-Strength, Reinforced Phenolic-Based (PF) Duroplast
  • Handwheel Finish & Color: Glossy, Black
  • Hub: Black Oxide Steel, not drilled, uncovered front end in order to make holes different from the standard
  • Resistant to solvents, oils, greases, and other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handwheels
Product Number 22636
Product Name Plastic Three Spoked Handwheels by ELESA®
Style Spoked
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Two Spoked Handwheels by ELESA® - 22604 - Jergens, Inc.
Specs
Style Spoked
Material Plastic; High-Resilience Polypropylene-Based (PP) Technopolymer
View Details
Plastic Solid Handwheels by ELESA® - 22842 - Jergens, Inc.
Specs
Style Solid
Material Aluminum; Plastic; High-Strength, Reinforced Phenolic-Based (PF) Duroplast
View Details
Aluminum Angular Spoked Handwheels - 22356 - Jergens, Inc.
Specs
Style Spoked
Material Aluminum; Lightweight, 319 Aluminum Alloy
View Details
Plastic Two Spoked Handwheels by ELESA® - 22608 - Jergens, Inc.
Specs
Style Spoked
Material Plastic; High-Resilience Polypropylene-Based (PP) Technopolymer
View Details