ASG, Division of Jergens, Inc. Collet Shaft Air Motors 20M105D-ER11

Description
Innovative design insures reliable motor starting even at low air pressure Low vibration levels Do not overheat in difficult, heavy duty conditions, repetitive start/stops or repetitive reversing MM, MN, MO air motor models available, consult ASG for additional information Highly effective due to compact size, high power output and low air consumption Designed using materials and processes that minimize the effects on the environment Customized models are available upon request Collet chuck included: ER11 for 20M; ER16 for 28M The collet is not included
Description
Innovative design insures reliable motor starting even at low air pressure Low vibration levels Do not overheat in difficult, heavy duty conditions, repetitive start/stops or repetitive reversing MM, MN, MO air motor models available, consult ASG for additional information Highly effective due to compact size, high power output and low air consumption Designed using materials and processes that minimize the effects on the environment Customized models are available upon request Collet chuck included: ER11 for 20M; ER16 for 28M The collet is not included

Suppliers

Company
Product
Description
Supplier Links
Collet Shaft Air Motors - 20M105D-ER11 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Collet Shaft Air Motors
20M105D-ER11
Collet Shaft Air Motors 20M105D-ER11
Innovative design insures reliable motor starting even at low air pressure Low vibration levels Do not overheat in difficult, heavy duty conditions, repetitive start/stops or repetitive reversing MM, MN, MO air motor models available, consult ASG for additional information Highly effective due to compact size, high power output and low air consumption Designed using materials and processes that minimize the effects on the environment Customized models are available upon request Collet chuck included: ER11 for 20M; ER16 for 28M The collet is not included
  • Innovative design insures reliable motor starting even at low air pressure
  • Low vibration levels
  • Do not overheat in difficult, heavy duty conditions, repetitive start/stops or repetitive reversing
  • MM, MN, MO air motor models available, consult ASG for additional information
  • Highly effective due to compact size, high power output and low air consumption
  • Designed using materials and processes that minimize the effects on the environment
  • Customized models are available upon request
  • Collet chuck included: ER11 for 20M; ER16 for 28M
  • The collet is not included
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Air Motors
Product Number 20M105D-ER11
Product Name Collet Shaft Air Motors
Torque 2.29 Ft-lbs (3.1 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Motor - PMW530 - jbj Techniques Limited
jbj Techniques Limited
Specs
Type / Applications Turbine Motors
Mounting Face Mount
Output Output Shaft
View Details
Vane Air Motor LZB - LZB46-L-A0020-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Torque 55.31 Ft-lbs (75 N-m)
View Details
Pneumatic Air Motors -  - Boston Gear
Specs
Mounting Flange Mount
Maximum Air Pressure 100 psi (70.38 m H2O)
Free Speed 300 to 3000 rpm
View Details
Smooth Output Shaft Air Motor - MO40 - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Torque 36.87 Ft-lbs (50 N-m)
Air Consumption 38.1 SCFM (64.76 m³/hr)
Free Speed 400 rpm
View Details