ASG, Division of Jergens, Inc. Threaded Output Shaft Air Motor 20M105D-3/8x24UNF

Description
Innovative design insures reliable motor starting even at low air pressure Low vibration levels Do not overheat in difficult, heavy duty conditions, repetitive start/stops or repetitive reversing MM, MN, MO air motor models available, consult ASG for additional information Highly effective due to compact size, high power output and low air consumption Designed using materials and processes that minimize the effects on the environment Customized models are available upon request Ideal to use the motors for drilling, deburring, and other operations 5/16x24UNF for 15M; 3/8x24UNF for 20M and 28M
Description
Innovative design insures reliable motor starting even at low air pressure Low vibration levels Do not overheat in difficult, heavy duty conditions, repetitive start/stops or repetitive reversing MM, MN, MO air motor models available, consult ASG for additional information Highly effective due to compact size, high power output and low air consumption Designed using materials and processes that minimize the effects on the environment Customized models are available upon request Ideal to use the motors for drilling, deburring, and other operations 5/16x24UNF for 15M; 3/8x24UNF for 20M and 28M

Suppliers

Company
Product
Description
Supplier Links
Threaded Output Shaft Air Motor - 20M105D-3/8x24UNF - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Threaded Output Shaft Air Motor
20M105D-3/8x24UNF
Threaded Output Shaft Air Motor 20M105D-3/8x24UNF
Innovative design insures reliable motor starting even at low air pressure Low vibration levels Do not overheat in difficult, heavy duty conditions, repetitive start/stops or repetitive reversing MM, MN, MO air motor models available, consult ASG for additional information Highly effective due to compact size, high power output and low air consumption Designed using materials and processes that minimize the effects on the environment Customized models are available upon request Ideal to use the motors for drilling, deburring, and other operations 5/16x24UNF for 15M; 3/8x24UNF for 20M and 28M
  • Innovative design insures reliable motor starting even at low air pressure
  • Low vibration levels
  • Do not overheat in difficult, heavy duty conditions, repetitive start/stops or repetitive reversing
  • MM, MN, MO air motor models available, consult ASG for additional information
  • Highly effective due to compact size, high power output and low air consumption
  • Designed using materials and processes that minimize the effects on the environment
  • Customized models are available upon request
  • Ideal to use the motors for drilling, deburring, and other operations
  • 5/16x24UNF for 15M; 3/8x24UNF for 20M and 28M
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Air Motors
Product Number 20M105D-3/8x24UNF
Product Name Threaded Output Shaft Air Motor
Torque 2.29 Ft-lbs (3.1 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Motor with Speed Limiter and Gearbox - DMO15/15 - jbj Techniques Limited
Specs
Type / Applications Turbine Motors
Mounting Foot Mount
Output Output Shaft
View Details
Vane Air Motor LZB - LZB22-L-A011-12 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Torque 3.91 Ft-lbs (5.3 N-m)
View Details
Power Line 18kW Motor without Gears - Size 65 - DEPRAG, Inc.
Specs
Mounting Flange Mount
Material Aluminum; Stainless-Steel; Plastic; Ceramics
Diameter 1.1 inch (28 mm)
View Details
Air Motors -  - Gast Group
Gast Group
Specs
Type / Applications Vane Motors
Mounting Flange Mount; Foot Mount (optional feature)
Material Stainless-Steel
View Details