Jergens, Inc. Bolster Plate Bushings 11702

Description
Jergens Bolster Plate Bushings give users the ability to make repairs quickly, easily, and right on the machine. Re-tap the bolster plate hole, insert the threaded bushing to match and use a locking type sealant to lock the bushing in place. The Bolster Plate Bushings can also be used as threaded bushings in cast iron machine bases where greater thread strength is necessary. Eliminates the problems of “pulled-out” cast iron threads, and reduces the need for bulky threaded cast iron sections. Features, Benefits, & Product Specifications: Material: Stressproof® Steel Finish: Black Oxide Internal Thread: 2B-UNC External Thread: 2A-UNF Special materials, sizes, and Mil-Spec available upon request
Request a Quote Datasheet
Description
Jergens Bolster Plate Bushings give users the ability to make repairs quickly, easily, and right on the machine. Re-tap the bolster plate hole, insert the threaded bushing to match and use a locking type sealant to lock the bushing in place. The Bolster Plate Bushings can also be used as threaded bushings in cast iron machine bases where greater thread strength is necessary. Eliminates the problems of “pulled-out” cast iron threads, and reduces the need for bulky threaded cast iron sections. Features, Benefits, & Product Specifications: Material: Stressproof® Steel Finish: Black Oxide Internal Thread: 2B-UNC External Thread: 2A-UNF Special materials, sizes, and Mil-Spec available upon request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bolster Plate Bushings - 11702 - Jergens, Inc.
Cleveland, OH, United States
Bolster Plate Bushings
11702
Bolster Plate Bushings 11702
Jergens Bolster Plate Bushings give users the ability to make repairs quickly, easily, and right on the machine. Re-tap the bolster plate hole, insert the threaded bushing to match and use a locking type sealant to lock the bushing in place. The Bolster Plate Bushings can also be used as threaded bushings in cast iron machine bases where greater thread strength is necessary. Eliminates the problems of “pulled-out” cast iron threads, and reduces the need for bulky threaded cast iron sections. Features, Benefits, & Product Specifications: Material: Stressproof® Steel Finish: Black Oxide Internal Thread: 2B-UNC External Thread: 2A-UNF Special materials, sizes, and Mil-Spec available upon request

Jergens Bolster Plate Bushings give users the ability to make repairs quickly, easily, and right on the machine. Re-tap the bolster plate hole, insert the threaded bushing to match and use a locking type sealant to lock the bushing in place. The Bolster Plate Bushings can also be used as threaded bushings in cast iron machine bases where greater thread strength is necessary. Eliminates the problems of “pulled-out” cast iron threads, and reduces the need for bulky threaded cast iron sections.
Features, Benefits, & Product Specifications:

  • Material: Stressproof® Steel
  • Finish: Black Oxide
  • Internal Thread: 2B-UNC
  • External Thread: 2A-UNF
  • Special materials, sizes, and Mil-Spec available upon request
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Threaded Inserts
Product Number 11702
Product Name Bolster Plate Bushings
Units Inch
Inch 1/2"; 1"
Internal Thread Size 1/2-13
External Thread Size 1-14
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Industrial Style Keylocking Inserts - 26304 - Jergens, Inc.
Specs
Units Inch
Inch 3/8"
Internal Thread Size 3/8-16
View Details
Extra Heavy Duty Industrial Style Keylocking Threaded Inserts - 25932 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Inch
Inch # 8; 3/8"
View Details
Heavy Duty Industrial Style Keylocking Inserts - 25910 - Jergens, Inc.
Specs
Units Inch
Inch 7/8"; 1 1/4"
Internal Thread Size 7/8-9
View Details
Thread Repair Insert Kits - 76506 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Inch
Inch 1/2"; 3/4"
View Details