Jergens, Inc. Stainless Steel Press Fit Plungers 11035

Description
Jergens Press Fit Plungers are turned and the tips are generated in one smooth continuing process. This results in a constant radius tip, perfectly tangent to the point where the tip joins the shaft. Closer tolerances, minimum plunger-to-body clearance, and smoother plunger finish make all of our plungers fit more snugly in the plunger bore. Their thin, long base flange allows for a larger bearing surface and longer life. Features & Benefits: A better point of contact Extra length springs for longer life Improved plunger-to-body alignment Tighter provides extra resistance to contaminant entry Special materials and sizes available upon requests Material Specifications: Body Material: Low Carbon Steel Ball Material: 400 Stainless Steel Spring Material: 17-7 PH Stainless Steel
Request a Quote Datasheet
Description
Jergens Press Fit Plungers are turned and the tips are generated in one smooth continuing process. This results in a constant radius tip, perfectly tangent to the point where the tip joins the shaft. Closer tolerances, minimum plunger-to-body clearance, and smoother plunger finish make all of our plungers fit more snugly in the plunger bore. Their thin, long base flange allows for a larger bearing surface and longer life. Features & Benefits: A better point of contact Extra length springs for longer life Improved plunger-to-body alignment Tighter provides extra resistance to contaminant entry Special materials and sizes available upon requests Material Specifications: Body Material: Low Carbon Steel Ball Material: 400 Stainless Steel Spring Material: 17-7 PH Stainless Steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Press Fit Plungers - 11035 - Jergens, Inc.
Cleveland, OH, United States
Stainless Steel Press Fit Plungers
11035
Stainless Steel Press Fit Plungers 11035
Jergens Press Fit Plungers are turned and the tips are generated in one smooth continuing process. This results in a constant radius tip, perfectly tangent to the point where the tip joins the shaft. Closer tolerances, minimum plunger-to-body clearance, and smoother plunger finish make all of our plungers fit more snugly in the plunger bore. Their thin, long base flange allows for a larger bearing surface and longer life. Features & Benefits: A better point of contact Extra length springs for longer life Improved plunger-to-body alignment Tighter provides extra resistance to contaminant entry Special materials and sizes available upon requests Material Specifications: Body Material: Low Carbon Steel Ball Material: 400 Stainless Steel Spring Material: 17-7 PH Stainless Steel

Jergens Press Fit Plungers are turned and the tips are generated in one smooth continuing process. This results in a constant radius tip, perfectly tangent to the point where the tip joins the shaft. Closer tolerances, minimum plunger-to-body clearance, and smoother plunger finish make all of our plungers fit more snugly in the plunger bore. Their thin, long base flange allows for a larger bearing surface and longer life.
Features & Benefits:

  • A better point of contact
  • Extra length springs for longer life
  • Improved plunger-to-body alignment
  • Tighter provides extra resistance to contaminant entry
  • Special materials and sizes available upon requests

Material Specifications:

  • Body Material: Low Carbon Steel
  • Ball Material: 400 Stainless Steel
  • Spring Material: 17-7 PH Stainless Steel
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Ball and Spring Plungers
Product Number 11035
Product Name Stainless Steel Press Fit Plungers
Plunger Type Pull Ring Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Plungers - 11022 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 50 lbs (22.68 kg)
Thread Size 5/8-11
View Details
Steel Ball Plungers - 10806 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 12 lbs (5.44 kg)
Thread Size 1/4-20
View Details
Steel Spring Plungers - 26828 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 17.4 lbs (7.89 kg)
Thread Size 1/2-13
View Details
Steel Spring Plungers - 27311 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 25 lbs (11.34 kg)
Thread Size 1-8
View Details