ASG, Division of Jergens, Inc. Gedore Preset Prime Torque Screwdriver 065100

Description
The Prime Preset Torque Screwdrivers eliminates under and over tightening due to the proven Gedore Torque slipping technology to ensure accurate process control These tools have been specifically designed to provide a low cost product that is suitable for light or occasional use or one-off applications. Can be used up to 2,000 cycles. The Prime Preset Torque Screwdriver is suited to undoing fasteners due to its One Way (O/W) action as standard Calibration stickers can be easily applied to the purpose designed nose The ¼” female hexagon TLS range proves versatile with a quick conversion to male square ¼” drive by using a convertor (ASG #: 029200) Prime Screwdrivers do not come with a Calibration Certificate and are not intended for regular or heavy use, where our Pro Preset range of screwdrivers should be used Clean Room (CRS) Class 100 versions available
Description
The Prime Preset Torque Screwdrivers eliminates under and over tightening due to the proven Gedore Torque slipping technology to ensure accurate process control These tools have been specifically designed to provide a low cost product that is suitable for light or occasional use or one-off applications. Can be used up to 2,000 cycles. The Prime Preset Torque Screwdriver is suited to undoing fasteners due to its One Way (O/W) action as standard Calibration stickers can be easily applied to the purpose designed nose The ¼” female hexagon TLS range proves versatile with a quick conversion to male square ¼” drive by using a convertor (ASG #: 029200) Prime Screwdrivers do not come with a Calibration Certificate and are not intended for regular or heavy use, where our Pro Preset range of screwdrivers should be used Clean Room (CRS) Class 100 versions available

Suppliers

Company
Product
Description
Supplier Links
Gedore Preset Prime Torque Screwdriver - 065100 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Gedore Preset Prime Torque Screwdriver
065100
Gedore Preset Prime Torque Screwdriver 065100
The Prime Preset Torque Screwdrivers eliminates under and over tightening due to the proven Gedore Torque slipping technology to ensure accurate process control These tools have been specifically designed to provide a low cost product that is suitable for light or occasional use or one-off applications. Can be used up to 2,000 cycles. The Prime Preset Torque Screwdriver is suited to undoing fasteners due to its One Way (O/W) action as standard Calibration stickers can be easily applied to the purpose designed nose The ¼” female hexagon TLS range proves versatile with a quick conversion to male square ¼” drive by using a convertor (ASG #: 029200) Prime Screwdrivers do not come with a Calibration Certificate and are not intended for regular or heavy use, where our Pro Preset range of screwdrivers should be used Clean Room (CRS) Class 100 versions available
  • The Prime Preset Torque Screwdrivers eliminates under and over tightening due to the proven Gedore Torque slipping technology to ensure accurate process control
  • These tools have been specifically designed to provide a low cost product that is suitable for light or occasional use or one-off applications. Can be used up to 2,000 cycles.
  • The Prime Preset Torque Screwdriver is suited to undoing fasteners due to its One Way (O/W) action as standard
  • Calibration stickers can be easily applied to the purpose designed nose
  • The ¼” female hexagon TLS range proves versatile with a quick conversion to male square ¼” drive by using a convertor (ASG #: 029200)
  • Prime Screwdrivers do not come with a Calibration Certificate and are not intended for regular or heavy use, where our Pro Preset range of screwdrivers should be used
  • Clean Room (CRS) Class 100 versions available
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (hand tool)
Product Number 065100
Product Name Gedore Preset Prime Torque Screwdriver
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-648-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Preset Torque Screwdrivers PM-5 - 810007 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 5.5 inch (140 mm)
View Details
Gedore TLS Cleanroom Preset Torque Screwdriver - 015939 - ASG, Division of Jergens, Inc.
Specs
Type Torque Screwdriver
Drive Details 1/4" Hex
Torque Range 22.12 to 120 In-lbs (25.51 to 139 kg-cm)
View Details