ASG, Division of Jergens, Inc. Gedore TLS Series Preset Torque Screwdriver 015895

Description
Accurate process control is ensured by eliminating under and over tightening due to the proven Gedore Torque slipping technology These versatile tools are ideal for a wide range of applications by offering both bi-directional and one way slipping actions Lightweight aluminum construction and smooth reset action of the tool increases production efficiency by reducing operator fatigue Reduces the likelihood of warranty and rework by ensuring accurate torque application. These tools can be used by operators at any skill level, due to the unique slipping mechanism Clean Room (CRS) Class 100 versions available TLS Screwdrivers are supplied with a pack of four interchangeable colored end caps to allow easy identification and to see what tool is set to each torque value (ASG #: 015999) Note: Not supplied with 0022 versions)
Description
Accurate process control is ensured by eliminating under and over tightening due to the proven Gedore Torque slipping technology These versatile tools are ideal for a wide range of applications by offering both bi-directional and one way slipping actions Lightweight aluminum construction and smooth reset action of the tool increases production efficiency by reducing operator fatigue Reduces the likelihood of warranty and rework by ensuring accurate torque application. These tools can be used by operators at any skill level, due to the unique slipping mechanism Clean Room (CRS) Class 100 versions available TLS Screwdrivers are supplied with a pack of four interchangeable colored end caps to allow easy identification and to see what tool is set to each torque value (ASG #: 015999) Note: Not supplied with 0022 versions)

Suppliers

Company
Product
Description
Supplier Links
Gedore TLS Series Preset Torque Screwdriver - 015895 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Gedore TLS Series Preset Torque Screwdriver
015895
Gedore TLS Series Preset Torque Screwdriver 015895
Accurate process control is ensured by eliminating under and over tightening due to the proven Gedore Torque slipping technology These versatile tools are ideal for a wide range of applications by offering both bi-directional and one way slipping actions Lightweight aluminum construction and smooth reset action of the tool increases production efficiency by reducing operator fatigue Reduces the likelihood of warranty and rework by ensuring accurate torque application. These tools can be used by operators at any skill level, due to the unique slipping mechanism Clean Room (CRS) Class 100 versions available TLS Screwdrivers are supplied with a pack of four interchangeable colored end caps to allow easy identification and to see what tool is set to each torque value (ASG #: 015999) Note: Not supplied with 0022 versions)
  • Accurate process control is ensured by eliminating under and over tightening due to the proven Gedore Torque slipping technology
  • These versatile tools are ideal for a wide range of applications by offering both bi-directional and one way slipping actions
  • Lightweight aluminum construction and smooth reset action of the tool increases production efficiency by reducing operator fatigue
  • Reduces the likelihood of warranty and rework by ensuring accurate torque application.
  • These tools can be used by operators at any skill level, due to the unique slipping mechanism
  • Clean Room (CRS) Class 100 versions available
  • TLS Screwdrivers are supplied with a pack of four interchangeable colored end caps to allow easy identification and to see what tool is set to each torque value (ASG #: 015999) Note: Not supplied with 0022 versions)
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (hand tool)
Product Number 015895
Product Name Gedore TLS Series Preset Torque Screwdriver
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2163 - WAGO
Specs
Drive Type T8
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Adjustable Torque Screwdriver - 810045 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.8 inch (173 mm)
View Details
Gedore TT Dial Measuring Torque Screwdriver - 017400 - ASG, Division of Jergens, Inc.
Specs
Type Torque Screwdriver
Torque Range 0.8750 to 4.38 In-lbs (1.01 to 5.04 kg-cm)
Features Interchangable Head
View Details