Sealeze Custom Strip Brush Section D

Description
In addition to manufacturing straight strip brush with exposed filament lengths of 0.125 inches and greater, we can manufacture brushes with special profile trims. We can die-cut filament profiles to your drawings to provide a brush that will seal or wipe an irregular shape or surface. Filaments are available with diameters of 0.0025 inches and larger, in almost any color you might need. Minimum orders may apply for special filament colors, shapes, etc. Popular filament materials include, nylon 6, 6.6 and 6.12, polypropylene, polyester, stainless steels, mild steel, brass and horse hair. Our stock channels are galvanized steel and immediately available. We stock stainless steel materials T-304, T-304L, T-316, and T-316L and can provide stainless steel channel brushes in 5 to 10 working days. We have the capability to make brushes with brass and monel channels and will consider other channel materials upon request. Longer lead times and minimum orders may apply. Mounting holes can be provided to your exact dimensions and placement. We can machine-notch the flange to perfectly fit your application and holders can be anodized to your specifications or powder coated to any color. All of our extruded holders are aluminum; roll-formed holders in alloys such as steel, stainless steel, brass and monel are available.
Description
In addition to manufacturing straight strip brush with exposed filament lengths of 0.125 inches and greater, we can manufacture brushes with special profile trims. We can die-cut filament profiles to your drawings to provide a brush that will seal or wipe an irregular shape or surface. Filaments are available with diameters of 0.0025 inches and larger, in almost any color you might need. Minimum orders may apply for special filament colors, shapes, etc. Popular filament materials include, nylon 6, 6.6 and 6.12, polypropylene, polyester, stainless steels, mild steel, brass and horse hair. Our stock channels are galvanized steel and immediately available. We stock stainless steel materials T-304, T-304L, T-316, and T-316L and can provide stainless steel channel brushes in 5 to 10 working days. We have the capability to make brushes with brass and monel channels and will consider other channel materials upon request. Longer lead times and minimum orders may apply. Mounting holes can be provided to your exact dimensions and placement. We can machine-notch the flange to perfectly fit your application and holders can be anodized to your specifications or powder coated to any color. All of our extruded holders are aluminum; roll-formed holders in alloys such as steel, stainless steel, brass and monel are available.

Suppliers

Company
Product
Description
Supplier Links
Custom Strip Brush - Section D - Sealeze
Richmond, VA, USA
Custom Strip Brush
Section D
Custom Strip Brush Section D
In addition to manufacturing straight strip brush with exposed filament lengths of 0.125 inches and greater, we can manufacture brushes with special profile trims. We can die-cut filament profiles to your drawings to provide a brush that will seal or wipe an irregular shape or surface. Filaments are available with diameters of 0.0025 inches and larger, in almost any color you might need. Minimum orders may apply for special filament colors, shapes, etc. Popular filament materials include, nylon 6, 6.6 and 6.12, polypropylene, polyester, stainless steels, mild steel, brass and horse hair. Our stock channels are galvanized steel and immediately available. We stock stainless steel materials T-304, T-304L, T-316, and T-316L and can provide stainless steel channel brushes in 5 to 10 working days. We have the capability to make brushes with brass and monel channels and will consider other channel materials upon request. Longer lead times and minimum orders may apply. Mounting holes can be provided to your exact dimensions and placement. We can machine-notch the flange to perfectly fit your application and holders can be anodized to your specifications or powder coated to any color. All of our extruded holders are aluminum; roll-formed holders in alloys such as steel, stainless steel, brass and monel are available.

In addition to manufacturing straight strip brush with exposed filament lengths of 0.125 inches and greater, we can manufacture brushes with special profile trims. We can die-cut filament profiles to your drawings to provide a brush that will seal or wipe an irregular shape or surface. Filaments are available with diameters of 0.0025 inches and larger, in almost any color you might need. Minimum orders may apply for special filament colors, shapes, etc. Popular filament materials include, nylon 6, 6.6 and 6.12, polypropylene, polyester, stainless steels, mild steel, brass and horse hair. Our stock channels are galvanized steel and immediately available. We stock stainless steel materials T-304, T-304L, T-316, and T-316L and can provide stainless steel channel brushes in 5 to 10 working days. We have the capability to make brushes with brass and monel channels and will consider other channel materials upon request. Longer lead times and minimum orders may apply. Mounting holes can be provided to your exact dimensions and placement. We can machine-notch the flange to perfectly fit your application and holders can be anodized to your specifications or powder coated to any color. All of our extruded holders are aluminum; roll-formed holders in alloys such as steel, stainless steel, brass and monel are available.

Technical Specifications

  Sealeze
Product Category Industrial Brushes
Product Number Section D
Product Name Custom Strip Brush
Specific Product Type / Shape End Brush; Strip Brush
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Paint Brushes - 2009218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 1.97 inch (50 mm)
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Specific Product Type / Shape Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Chip & Dope Brush - T-6G - Buckaroos, Inc.
Specs
Mounting None or Handheld
View Details