Sealeze Custom Cup Brush with Aluminum Holder CFF1

Description
Cup seals and cup arcs are available with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G, and K and are available in galvanized and stainless steels. Standard minimum cup outside diameter (OD) and standard minimum arc outside radius (OR) depends on channel size and channel material as shown below. (For cup and arc forms with K channel, contact your Sealeze Sales Representative for maximum and minimum radii). A wide range of synthetic, natural and metal filaments are available. Ez-Flex Strip Brush is available as an alternative to metal back brush. It's great for use around curves and in-field installation. If your application requires a cup form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.
Description
Cup seals and cup arcs are available with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G, and K and are available in galvanized and stainless steels. Standard minimum cup outside diameter (OD) and standard minimum arc outside radius (OR) depends on channel size and channel material as shown below. (For cup and arc forms with K channel, contact your Sealeze Sales Representative for maximum and minimum radii). A wide range of synthetic, natural and metal filaments are available. Ez-Flex Strip Brush is available as an alternative to metal back brush. It's great for use around curves and in-field installation. If your application requires a cup form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.

Suppliers

Company
Product
Description
Supplier Links
Custom Cup Brush with Aluminum Holder - CFF1 - Sealeze
Richmond, VA, USA
Custom Cup Brush with Aluminum Holder
CFF1
Custom Cup Brush with Aluminum Holder CFF1
Cup seals and cup arcs are available with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G, and K and are available in galvanized and stainless steels. Standard minimum cup outside diameter (OD) and standard minimum arc outside radius (OR) depends on channel size and channel material as shown below. (For cup and arc forms with K channel, contact your Sealeze Sales Representative for maximum and minimum radii). A wide range of synthetic, natural and metal filaments are available. Ez-Flex Strip Brush is available as an alternative to metal back brush. It's great for use around curves and in-field installation. If your application requires a cup form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.

Cup seals and cup arcs are available with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G, and K and are available in galvanized and stainless steels. Standard minimum cup outside diameter (OD) and standard minimum arc outside radius (OR) depends on channel size and channel material as shown below. (For cup and arc forms with K channel, contact your Sealeze Sales Representative for maximum and minimum radii). A wide range of synthetic, natural and metal filaments are available. Ez-Flex Strip Brush is available as an alternative to metal back brush. It's great for use around curves and in-field installation. If your application requires a cup form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.

Custom Cup Brush - CFF1 - Sealeze
Richmond, VA, USA
Custom Cup Brush
CFF1
Custom Cup Brush CFF1
Cup seals and cup arcs are available with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G, and K and are available in galvanized and stainless steels. Standard minimum cup outside diameter (OD) and standard minimum arc outside radius (OR) depends on channel size and channel material as shown below. (For cup and arc forms with K channel, contact your Sealeze Sales Representative for maximum and minimum radii). A wide range of synthetic, natural and metal filaments are available. Ez-Flex Strip Brush is available as an alternative to metal back brush. It's great for use around curves and in-field installation. If your application requires a cup form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.

Cup seals and cup arcs are available with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G, and K and are available in galvanized and stainless steels. Standard minimum cup outside diameter (OD) and standard minimum arc outside radius (OR) depends on channel size and channel material as shown below. (For cup and arc forms with K channel, contact your Sealeze Sales Representative for maximum and minimum radii). A wide range of synthetic, natural and metal filaments are available. Ez-Flex Strip Brush is available as an alternative to metal back brush. It's great for use around curves and in-field installation. If your application requires a cup form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.

Technical Specifications

  Sealeze Sealeze
Product Category Industrial Brushes Industrial Brushes
Product Number CFF1 CFF1
Product Name Custom Cup Brush with Aluminum Holder Custom Cup Brush
Specific Product Type / Shape Cup Brush; End Brush Cup Brush; End Brush
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Scrubbing Brushes - 2526586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Scrub / Washout
Brush Filament / Fill Material Specialty Blend / Other; Polyvinyl Chloride
Applications Cleaning and Surface Conditioning; Surface Cleaning
View Details
High Temperature Brush - B215CLA10AZ - Sealeze
Specs
Specific Product Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament
Length 96 to 120 inch (2438 to 3048 mm)
View Details