Sealeze Custom Cup Brush CFA1

Description
Cup seals and cup arcs are available with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G, and K and are available in galvanized and stainless steels. Standard minimum cup outside diameter (OD) and standard minimum arc outside radius (OR) depends on channel size and channel material as shown below. (For cup and arc forms with K channel, contact your Sealeze Sales Representative for maximum and minimum radii). A wide range of synthetic, natural and metal filaments are available. Ez-Flex Strip Brush is available as an alternative to metal back brush. It's great for use around curves and in-field installation. If your application requires a cup form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.
Description
Cup seals and cup arcs are available with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G, and K and are available in galvanized and stainless steels. Standard minimum cup outside diameter (OD) and standard minimum arc outside radius (OR) depends on channel size and channel material as shown below. (For cup and arc forms with K channel, contact your Sealeze Sales Representative for maximum and minimum radii). A wide range of synthetic, natural and metal filaments are available. Ez-Flex Strip Brush is available as an alternative to metal back brush. It's great for use around curves and in-field installation. If your application requires a cup form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.

Suppliers

Company
Product
Description
Supplier Links
Custom Cup Brush - CFA1 - Sealeze
Richmond, VA, USA
Custom Cup Brush
CFA1
Custom Cup Brush CFA1
Cup seals and cup arcs are available with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G, and K and are available in galvanized and stainless steels. Standard minimum cup outside diameter (OD) and standard minimum arc outside radius (OR) depends on channel size and channel material as shown below. (For cup and arc forms with K channel, contact your Sealeze Sales Representative for maximum and minimum radii). A wide range of synthetic, natural and metal filaments are available. Ez-Flex Strip Brush is available as an alternative to metal back brush. It's great for use around curves and in-field installation. If your application requires a cup form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.

Cup seals and cup arcs are available with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G, and K and are available in galvanized and stainless steels. Standard minimum cup outside diameter (OD) and standard minimum arc outside radius (OR) depends on channel size and channel material as shown below. (For cup and arc forms with K channel, contact your Sealeze Sales Representative for maximum and minimum radii). A wide range of synthetic, natural and metal filaments are available. Ez-Flex Strip Brush is available as an alternative to metal back brush. It's great for use around curves and in-field installation. If your application requires a cup form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.

Custom Cup Brush with Aluminum Holder - CFA1 - Sealeze
Richmond, VA, USA
Custom Cup Brush with Aluminum Holder
CFA1
Custom Cup Brush with Aluminum Holder CFA1
Cup seals and cup arcs are available with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G, and K and are available in galvanized and stainless steels. Standard minimum cup outside diameter (OD) and standard minimum arc outside radius (OR) depends on channel size and channel material as shown below. (For cup and arc forms with K channel, contact your Sealeze Sales Representative for maximum and minimum radii). A wide range of synthetic, natural and metal filaments are available. Ez-Flex Strip Brush is available as an alternative to metal back brush. It's great for use around curves and in-field installation. If your application requires a cup form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.

Cup seals and cup arcs are available with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G, and K and are available in galvanized and stainless steels. Standard minimum cup outside diameter (OD) and standard minimum arc outside radius (OR) depends on channel size and channel material as shown below. (For cup and arc forms with K channel, contact your Sealeze Sales Representative for maximum and minimum radii). A wide range of synthetic, natural and metal filaments are available. Ez-Flex Strip Brush is available as an alternative to metal back brush. It's great for use around curves and in-field installation. If your application requires a cup form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.

Technical Specifications

  Sealeze Sealeze
Product Category Industrial Brushes Industrial Brushes
Product Number CFA1 CFA1
Product Name Custom Cup Brush Custom Cup Brush with Aluminum Holder
Specific Product Type / Shape Cup Brush; End Brush Cup Brush; End Brush
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 20000 rpm
Outer / OD 0.9843 inch (25 mm)
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Dock Leveler Seal - C390CLA06BL - Sealeze
Specs
Specific Product Type / Shape Other Type / Shape; Dock Leveler Seal; End Brush
Trim Length 0.5900 inch (14.99 mm)
Applications Sealing Gaps
View Details
Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – V Tuft 1-1/2
Specs
Specific Product Type / Shape Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details