"CCFL, Ultraviolet (UV) Narrow Spectrum 350V (Start), 140V (Operating) 5mA 80µW, cm2 @ 1"" 3.0mm x 25mm"
| JKL Components Corporation | DigiKey | |
|---|---|---|
| Product Category | Fluorescent Lamps | Fluorescent Lamps |
| Product Number | BF325-UV1 | 289-1018-ND |
| Product Name | Ultraviolet Lamp | Cold Cathode Fluorescent (CCFL) & UV Lamps |
| Base Type | Axial Leads | |
| Rated Average Life | 5000 hours | |
| Mean Lumens | 0.3000 lm (0.0239 cp) |