CCFL, Tri-Phosphor RGB White Lamp 400V (Start), 165V (Operating) 5mA 19000 cd/m2 3.0mm x 25mm
| JKL Components Corporation | DigiKey | |
|---|---|---|
| Product Category | Fluorescent Lamps | Fluorescent Lamps |
| Product Number | BF325-22B | 289-1002-ND |
| Product Name | Fluorescent Lamp | Cold Cathode Fluorescent (CCFL) & UV Lamps |
| Base Type | Axial Leads | |
| Rated Average Life | 7500 hours | |
| Mean Lumens | 19000 lm (1513 cp) | |
| Color Temperature | 8100 to 9200 K |