Incandescent Lamp Clear 5V Round with Domed Top RT-1 Midget Flange
Manufacturer: JKL Components Corp.
Win Source Part Number: 850635-7234
Features: Lamp
Package: Box
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8539.29.3060
| JKL Components Corporation | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps | LED Lamps |
| Product Number | 7234 | 7234-ND | 7234 |
| Product Name | Midget Flanged Lamp | Incandescent, Neon Lamps | Lamps - Incandescents, Neons - 7234 |
| Base Type | T-1 | Midget Flange |