Manufacturer: JKL Components Corp.
Win Source Part Number: 853934-1309
Features: Lamp
Package: Box
Part Status: Obsolete
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8539.29.3060
| JKL Components Corporation | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Incandescent Lamps | LED Lamps | Incandescent Lamps |
| Product Number | 1309 | 1309 | 1309JK-ND |
| Product Name | Bayonet Based Lamp | Lamps - Incandescents, Neons - 1309 | Incandescent, Neon Lamps |
| Base Type | B-6 | Bayonet - Single Contact |