UNG FP75 -- 30" AQUADOZER® HEAVY-DUTY FLOOR SQUEEGEES
JIT Packaging
30" Aquadozer® Heavy-Duty Floor Squeegees
UNG FP75
Description
Floor Squeegees
Description
Floor Squeegees
Suppliers
30" Aquadozer® Heavy-Duty Floor Squeegees
UNG FP75
Supplier's Site
Technical Specifications
|
Product Category
|
Brooms, Mops, and Janitorial Brushes |
|
Product Number
|
UNG FP75 |
|
Product Name
|
30" Aquadozer® Heavy-Duty Floor Squeegees |
|
Type / Shape
|
Floor Squeegees
|
Unlock Full Specs
to access all available technical data
Similar Products
Maryland Brush Company, Inc.
Brush Filament / Fill Material
Synthetic Filament
Width
3.38 inch (85.72 mm)
View Details