JIT Packaging 30" x 6,000` 80 GA Blown Machine Film FSTMSF3080B

Description
Blown Machine Stretch Film Quality blown stretch film in machine length rolls. Blown film is strong and puncture resistant. Great for use on irregular loads. Can be used on any stretch film machine. Excellent cling properties. Film only sticks to itself. Not your products.Blown Machine Film
Description
Blown Machine Stretch Film Quality blown stretch film in machine length rolls. Blown film is strong and puncture resistant. Great for use on irregular loads. Can be used on any stretch film machine. Excellent cling properties. Film only sticks to itself. Not your products.Blown Machine Film

Suppliers

Company
Product
Description
Supplier Links
30
Lebanon, OH, USA
30" x 6,000` 80 GA Blown Machine Film
FSTMSF3080B
30" x 6,000` 80 GA Blown Machine Film FSTMSF3080B
Blown Machine Stretch Film Quality blown stretch film in machine length rolls. Blown film is strong and puncture resistant. Great for use on irregular loads. Can be used on any stretch film machine. Excellent cling properties. Film only sticks to itself. Not your products.Blown Machine Film

Blown Machine Stretch Film Quality blown stretch film in machine length rolls. Blown film is strong and puncture resistant. Great for use on irregular loads. Can be used on any stretch film machine. Excellent cling properties. Film only sticks to itself. Not your products.Blown Machine Film

Supplier's Site

Technical Specifications

  JIT Packaging
Product Category Shrink Wrap and Stretch Films
Product Number FSTMSF3080B
Product Name 30" x 6,000` 80 GA Blown Machine Film
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 2401177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
Width 400 mm (15.75 inches)
View Details
Stretch Film / Stretch Wrap - rsc201070 - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Type Shrink
Width 508 mm (20 inches)
View Details
Stretch film 70 gauge -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Stretch
Material Polyethylene (PE, HDPE, UHMW PE)
Width 305 mm (12 inches)
View Details