JFW Industries, Inc. Bias Tap 75BT-007

Description
Bias taps, or Bias Ts have long been a staple in JFW's line of quality RF test accessories. This is just some of what we can do... Bias taps 100 MHz to 4500 MHz 50 Ohm and 75 Ohm Bias Ts (other impedance values also available upon request) Low insertion loss DC current handling up to 5 Amps DC voltage capacity up to 200 Volts Any RF connector combination (BNC, SMA, N, TNC, 7/16, F, reverse polarity and more) AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!
Datasheet
Description
Bias taps, or Bias Ts have long been a staple in JFW's line of quality RF test accessories. This is just some of what we can do... Bias taps 100 MHz to 4500 MHz 50 Ohm and 75 Ohm Bias Ts (other impedance values also available upon request) Low insertion loss DC current handling up to 5 Amps DC voltage capacity up to 200 Volts Any RF connector combination (BNC, SMA, N, TNC, 7/16, F, reverse polarity and more) AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bias Tap - 75BT-007 - JFW Industries, Inc.
Indianapolis, IN, USA
Bias Tap
75BT-007
Bias Tap 75BT-007
Bias taps, or Bias Ts have long been a staple in JFW's line of quality RF test accessories. This is just some of what we can do... Bias taps 100 MHz to 4500 MHz 50 Ohm and 75 Ohm Bias Ts (other impedance values also available upon request) Low insertion loss DC current handling up to 5 Amps DC voltage capacity up to 200 Volts Any RF connector combination (BNC, SMA, N, TNC, 7/16, F, reverse polarity and more) AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!

Bias taps, or Bias Ts have long been a staple in JFW's line of quality RF test accessories.
This is just some of what we can do...

  • Bias taps 100 MHz to 4500 MHz
  • 50 Ohm and 75 Ohm Bias Ts (other impedance values also available upon request)
  • Low insertion loss
  • DC current handling up to 5 Amps
  • DC voltage capacity up to 200 Volts
  • Any RF connector combination (BNC, SMA, N, TNC, 7/16, F, reverse polarity and more)
  • AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!
Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category Bias Tees
Product Number 75BT-007
Product Name Bias Tap
Connector Type BNC
Impedance 75-Ohm
DC Voltage 200 volts
DC Current 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bias Tee KBT060200 - KBT060200 - KRYTAR, Inc.
Specs
Connector Type SMA
DC Voltage 50 volts
DC Current 1500 milliamps
View Details
BTL-0035SMG-2, Miniature Surface-Mount Bias-Tee - BTL-0035SMG-2 - Marki Microwave LLC
Specs
Frequency 5.00E-4 to 35 GHz
View Details
Bias Tee - MBT18-NFM-5000 - Maury Microwave
Specs
Connector Type Type N
DC Voltage 100 volts
DC Current 5000 milliamps
View Details
N Bias Tee from 10 MHz to 4.2 GHz Rated to 1000 mA and 72 Volts DC - SB4203 - Fairview Microwave Inc.
Specs
Connector Type Type N
DC Voltage 72 volts
DC Current 1000 milliamps
View Details