- Trained on our vast library of engineering resources.

JFW Industries, Inc. Electro-Mechanical 50 Ohm Reflective RF Switch 50S-1360+12-TTL-SMA

Description
With our extensive line of solid-state and electro-mechanical RF switch models, JFW has solutions to fit your specific coaxial RF switch applications. Whether you are performing benchtop testing or computer automated testing, JFW's electro-mechanical RF switches have the proven reliability needed for your RF and microwave testing. The 50 Ohm electro-mechanical RF switch models listed in the table are only our online models. If you can't find a model in the table that fits your exact 50 Ohm electro-mechanical RF switch requirement, please contact JFW. With so many options (DC supply voltage levels, TTL control, RoHS, Non-RoHS, self-terminating, indicators) picking out an electro-mechanical RF switch can be frustrating and time consuming. Email in your RF switch requirements and let us pick out a model and respond with a full quote. If you have any questions, one of our RF engineers can call you and answer your specific questions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electro-Mechanical 50 Ohm Reflective RF Switch - 50S-1360+12-TTL-SMA - JFW Industries, Inc.
Indianapolis, IN, USA
Electro-Mechanical 50 Ohm Reflective RF Switch
50S-1360+12-TTL-SMA
Electro-Mechanical 50 Ohm Reflective RF Switch 50S-1360+12-TTL-SMA
With our extensive line of solid-state and electro-mechanical RF switch models, JFW has solutions to fit your specific coaxial RF switch applications. Whether you are performing benchtop testing or computer automated testing, JFW's electro-mechanical RF switches have the proven reliability needed for your RF and microwave testing. The 50 Ohm electro-mechanical RF switch models listed in the table are only our online models. If you can't find a model in the table that fits your exact 50 Ohm electro-mechanical RF switch requirement, please contact JFW. With so many options (DC supply voltage levels, TTL control, RoHS, Non-RoHS, self-terminating, indicators) picking out an electro-mechanical RF switch can be frustrating and time consuming. Email in your RF switch requirements and let us pick out a model and respond with a full quote. If you have any questions, one of our RF engineers can call you and answer your specific questions.

With our extensive line of solid-state and electro-mechanical RF switch models, JFW has solutions to fit your specific coaxial RF switch applications. Whether you are performing benchtop testing or computer automated testing, JFW's electro-mechanical RF switches have the proven reliability needed for your RF and microwave testing.

The 50 Ohm electro-mechanical RF switch models listed in the table are only our online models. If you can't find a model in the table that fits your exact 50 Ohm electro-mechanical RF switch requirement, please contact JFW. With so many options (DC supply voltage levels, TTL control, RoHS, Non-RoHS, self-terminating, indicators) picking out an electro-mechanical RF switch can be frustrating and time consuming. Email in your RF switch requirements and let us pick out a model and respond with a full quote. If you have any questions, one of our RF engineers can call you and answer your specific questions.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Switches
Product Number 50S-1360+12-TTL-SMA
Product Name Electro-Mechanical 50 Ohm Reflective RF Switch
Package Type Connectorized
Connector SMA
Control Interface TTL
Operating Temperature -20 to 65 C (-4 to 149 F)
Frequency Range 0.0 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Solid-State 50 Ohm RF Switch, Absorptive - 50S-1220 - JFW Industries, Inc.
Specs
Package Type Connectorized
Control Interface TTL
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Solid-State 50 Ohm RF Switch, Absorptive - 50S-2039 - JFW Industries, Inc.
Specs
Package Type Connectorized
Control Interface TTL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Solid-State 50 Ohm RF Switch, Reflective - 50S-0976 - JFW Industries, Inc.
Specs
Package Type Connectorized
Control Interface TTL
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Electro-Mechanical 75 Ohm RF Switch - 75S-243 - JFW Industries, Inc.
Specs
Package Type Connectorized
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 0.0 to 1000 MHz
View Details