JFW Industries, Inc. Analog Programmable Attenuator 50AP-002

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Programmable Attenuator - 50AP-002 - JFW Industries, Inc.
Indianapolis, IN, USA
Analog Programmable Attenuator
50AP-002
Analog Programmable Attenuator 50AP-002
Whether you are using the analog programmable attenuator on your RF test bench or as part of a RF test system, the JFW analog programmable attenuator makes adjusting attenuation easy and precise.

Whether you are using the analog programmable attenuator on your RF test bench or as part of a RF test system, the JFW analog programmable attenuator makes adjusting attenuation easy and precise.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Attenuators
Product Number 50AP-002
Product Name Analog Programmable Attenuator
Attenuator Type Variable
Frequency 0.5000 GHz
Insertion Loss 2 dB
VSWR 1.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm Benchtop Programmable Attenuator Assembly - 50PA-517 - JFW Industries, Inc.
Specs
Attenuator Type Variable
Frequency 6 GHz
Insertion Loss 8 to 8.5 dB
View Details
50 Ohm Programmable Attenuator, Solid State - 50P-1571 - JFW Industries, Inc.
Specs
Attenuator Type Variable
Frequency 0.0200 to 1 GHz
Insertion Loss 3.5 dB
View Details
19
Specs
Attenuator Type Variable
Frequency 1 GHz
Insertion Loss 3 dB
View Details
Solid State USB Programmable Attenuator - 50P-2068 - JFW Industries, Inc.
Specs
Attenuator Type Variable
Frequency 0.1000 to 18 GHz
Insertion Loss 1.9 to 6.2 dB
View Details