JENOPTIK Optical Systems, Inc. JENar™ Series 355 nm Scan Lens 017700-405-26

Description
Well-designed beam delivery is the only way of maximizing the efficiency in laser material processing – for drilling, dicing, fine cutting, structuring, perforating, marking and texturing. These are typical applications of JENar™ F-Theta Lenses and JENar™ Beam Expanders. Jenoptik offers a wide range of standard F-Theta Lenses including models for 1064 nm, 532 nm, 355 nm and 266 nm. Among them, there are telecentric designed lenses as well as special wide angle lenses. In conjunction with appropriate scan systems, our lenses allow precise imaging for highly accurate micro and macro machining. Jenoptik also offers custom development of complete optical systems, lenses or individual components to provide uncompromising solutions for specific applications.
Description
Well-designed beam delivery is the only way of maximizing the efficiency in laser material processing – for drilling, dicing, fine cutting, structuring, perforating, marking and texturing. These are typical applications of JENar™ F-Theta Lenses and JENar™ Beam Expanders. Jenoptik offers a wide range of standard F-Theta Lenses including models for 1064 nm, 532 nm, 355 nm and 266 nm. Among them, there are telecentric designed lenses as well as special wide angle lenses. In conjunction with appropriate scan systems, our lenses allow precise imaging for highly accurate micro and macro machining. Jenoptik also offers custom development of complete optical systems, lenses or individual components to provide uncompromising solutions for specific applications.

Suppliers

Company
Product
Description
Supplier Links
JENar™ Series 355 nm Scan Lens - 017700-405-26 - JENOPTIK Optical Systems, Inc.
Jupiter, FL, USA
JENar™ Series 355 nm Scan Lens
017700-405-26
JENar™ Series 355 nm Scan Lens 017700-405-26
Well-designed beam delivery is the only way of maximizing the efficiency in laser material processing – for drilling, dicing, fine cutting, structuring, perforating, marking and texturing. These are typical applications of JENar™ F-Theta Lenses and JENar™ Beam Expanders. Jenoptik offers a wide range of standard F-Theta Lenses including models for 1064 nm, 532 nm, 355 nm and 266 nm. Among them, there are telecentric designed lenses as well as special wide angle lenses. In conjunction with appropriate scan systems, our lenses allow precise imaging for highly accurate micro and macro machining. Jenoptik also offers custom development of complete optical systems, lenses or individual components to provide uncompromising solutions for specific applications.

Well-designed beam delivery is the only way of maximizing the efficiency in laser material processing – for drilling, dicing, fine cutting, structuring, perforating, marking and texturing. These are typical applications of JENar™ F-Theta Lenses and JENar™ Beam Expanders.

Jenoptik offers a wide range of standard F-Theta Lenses including models for 1064 nm, 532 nm, 355 nm and 266 nm. Among them, there are telecentric designed lenses as well as special wide angle lenses. In conjunction with appropriate scan systems, our lenses allow precise imaging for highly accurate micro and macro machining.

Jenoptik also offers custom development of complete optical systems, lenses or individual components to provide uncompromising solutions for specific applications.

Supplier's Site

Technical Specifications

  JENOPTIK Optical Systems, Inc.
Product Category Optical Lens Assemblies
Product Number 017700-405-26
Product Name JENar™ Series 355 nm Scan Lens
Type Specialty / Other; Scan Lens
Unlock Full Specs
to access all available technical data

Similar Products

F-O Collimator, FC, 780 nm, 3.0 mm beam - F-C5-F3-780 - Newport MKS
Specs
Type Collimator
Wavelength 780 nm (7800 Å)
Aperture 5 mm (0.1969 inch)
View Details
TECBL Series Blue-Violet Laser Module - TECBL-473 - World Star Tech
Specs
Type Collimator
Wavelength 473 nm (4730 Å)
Diameter / Width 25.4 mm (1 inch)
View Details
 - Fujinon C22x23B-V41 - Image Labs International
Image Labs International
Specs
Type Zoom Lens
Working Distance 3000 mm (118 inch)
Focal Length 0.0230 to 0.5060 m (0.0252 to 0.5534 yd)
View Details
JENmetar™ Series Telecentric Lens - 0,1x /12 - JENOPTIK Optical Systems, Inc.
Specs
Type Telecentric Lens
Working Distance 148 mm (5.83 inch)
Depth of View 10 to 35 mm (0.3937 to 1.38 inch)
View Details