JENOPTIK Optical Systems, Inc. 532 nm Beam Expander 017052-202-26

Description
With the 1x to 4x Beam Expanders and the 2x to 10x Beam Expanders Jenoptik offers variable expansion optics to complete the product range of lenses for high precision laser material processing. Based on an optimized engineering concept, these beam expanders are very robust and compact, so their lens components will experience no rotational shift in the case of a change in setup, which yields improved pointing stability. These Beam Expanders are precisely engraved with the expansion and focusing scales. In order to provide durable systems and to minimize focus shifts, highly resistant materials and fused silica are used to make them particulary suitable for high power laser applications.
Description
With the 1x to 4x Beam Expanders and the 2x to 10x Beam Expanders Jenoptik offers variable expansion optics to complete the product range of lenses for high precision laser material processing. Based on an optimized engineering concept, these beam expanders are very robust and compact, so their lens components will experience no rotational shift in the case of a change in setup, which yields improved pointing stability. These Beam Expanders are precisely engraved with the expansion and focusing scales. In order to provide durable systems and to minimize focus shifts, highly resistant materials and fused silica are used to make them particulary suitable for high power laser applications.

Suppliers

Company
Product
Description
Supplier Links
532 nm Beam Expander - 017052-202-26 - JENOPTIK Optical Systems, Inc.
Jupiter, FL, USA
532 nm Beam Expander
017052-202-26
532 nm Beam Expander 017052-202-26
With the 1x to 4x Beam Expanders and the 2x to 10x Beam Expanders Jenoptik offers variable expansion optics to complete the product range of lenses for high precision laser material processing. Based on an optimized engineering concept, these beam expanders are very robust and compact, so their lens components will experience no rotational shift in the case of a change in setup, which yields improved pointing stability. These Beam Expanders are precisely engraved with the expansion and focusing scales. In order to provide durable systems and to minimize focus shifts, highly resistant materials and fused silica are used to make them particulary suitable for high power laser applications.

With the 1x to 4x Beam Expanders and the 2x to 10x Beam Expanders Jenoptik offers variable expansion optics to complete the product range of lenses for high precision laser material processing.

Based on an optimized engineering concept, these beam expanders are very robust and compact, so their lens components will experience no rotational shift in the case of a change in setup, which yields improved pointing stability. These Beam Expanders are precisely engraved with the expansion and focusing scales.

In order to provide durable systems and to minimize focus shifts, highly resistant materials and fused silica are used to make them particulary suitable for high power laser applications.

Supplier's Site

Technical Specifications

  JENOPTIK Optical Systems, Inc.
Product Category Optical Lens Assemblies
Product Number 017052-202-26
Product Name 532 nm Beam Expander
Type Beam Expander
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic Collimator, FC, 543 nm, 3.0 mm beam - F-C5-F3-543 - Newport MKS
Specs
Type Collimator
Wavelength 543 nm (5430 Å)
Aperture 5 mm (0.1969 inch)
View Details
Infrared Laser diode Modules: UT Series Infrared Laser - UT5-40G-830 - World Star Tech
Specs
Type Collimator
Wavelength 830 nm (8300 Å)
Diameter / Width 12 mm (0.4724 inch)
View Details
 - COL0005S0101 - Fiberguide Industries, Inc.
Fiberguide Industries, Inc.
Specs
Type Collimator
Wavelength 350 to 2000 nm (3500 to 20000 Å)
Aperture 0.1200 to 0.4000 mm (0.0047 to 0.0157 inch)
View Details
JENar™ Series 532 nm Scan Lens - 017700-209-26 - JENOPTIK Optical Systems, Inc.
Specs
Type Specialty / Other; Scan Lens
Wavelength 532 nm (5320 Å)
Working Distance 95 mm (3.74 inch)
View Details