Lumentum Operations, LLC CORELIGHT Series Fiber Laser Modules

Description
CORELIGHT® Series fiber laser modules are compact ytterbium fiber lasers that offer straightforward integration into new and existing manufacturing tools and use a customer™s existing power and control system for cost efficiency. Module control and monitoring are accomplished through analog and Ethernet communication ports. Multiple, user-accessible, real-time system logs assure detailed operational history is available for review at any time. Each CORELIGHT Series module incorporates Lumentum-patented ST2* high-brightness and ultra-compact diode pump modules resulting in an environmentally friendly design taking up to 50% less space and achieving industry-leading electrical-to-optica l efficiency.  CORELIGHT Series modules enable exceptionally high-speed cutting, welding, material deposition, and many other OEM macromaterial processing applications. Ideal for processing steel, aluminum, copper, brass, and many other metals, CORELIGHT Series modules offer installation and operational flexibility to meet the most demanding requirements. CORELIGHT Series Fiber Laser ModulesFeatures Compact and powerful design ” industry-leading brightness Strong back-reflection immunity ” fast processing of reflective materials Flexible modular approach ” enables easy integration into new and existing tools Applications 2D, 3D metal cutting Welding Additive manufacturing Remote cutting Compliance CE JIG 101 Level A RoHS * 200 W fiber-coupled diode pump laser module.
Description
CORELIGHT® Series fiber laser modules are compact ytterbium fiber lasers that offer straightforward integration into new and existing manufacturing tools and use a customer™s existing power and control system for cost efficiency. Module control and monitoring are accomplished through analog and Ethernet communication ports. Multiple, user-accessible, real-time system logs assure detailed operational history is available for review at any time. Each CORELIGHT Series module incorporates Lumentum-patented ST2* high-brightness and ultra-compact diode pump modules resulting in an environmentally friendly design taking up to 50% less space and achieving industry-leading electrical-to-optica l efficiency.  CORELIGHT Series modules enable exceptionally high-speed cutting, welding, material deposition, and many other OEM macromaterial processing applications. Ideal for processing steel, aluminum, copper, brass, and many other metals, CORELIGHT Series modules offer installation and operational flexibility to meet the most demanding requirements. CORELIGHT Series Fiber Laser ModulesFeatures Compact and powerful design ” industry-leading brightness Strong back-reflection immunity ” fast processing of reflective materials Flexible modular approach ” enables easy integration into new and existing tools Applications 2D, 3D metal cutting Welding Additive manufacturing Remote cutting Compliance CE JIG 101 Level A RoHS * 200 W fiber-coupled diode pump laser module.

Suppliers

Company
Product
Description
Supplier Links
CORELIGHT Series Fiber Laser Modules -  - Lumentum Operations, LLC
Milpitas, CA, United States
CORELIGHT Series Fiber Laser Modules
CORELIGHT Series Fiber Laser Modules
CORELIGHT® Series fiber laser modules are compact ytterbium fiber lasers that offer straightforward integration into new and existing manufacturing tools and use a customer™s existing power and control system for cost efficiency. Module control and monitoring are accomplished through analog and Ethernet communication ports. Multiple, user-accessible, real-time system logs assure detailed operational history is available for review at any time. Each CORELIGHT Series module incorporates Lumentum-patented ST2* high-brightness and ultra-compact diode pump modules resulting in an environmentally friendly design taking up to 50% less space and achieving industry-leading electrical-to-optica l efficiency.  CORELIGHT Series modules enable exceptionally high-speed cutting, welding, material deposition, and many other OEM macromaterial processing applications. Ideal for processing steel, aluminum, copper, brass, and many other metals, CORELIGHT Series modules offer installation and operational flexibility to meet the most demanding requirements. CORELIGHT Series Fiber Laser ModulesFeatures Compact and powerful design ” industry-leading brightness Strong back-reflection immunity ” fast processing of reflective materials Flexible modular approach ” enables easy integration into new and existing tools Applications 2D, 3D metal cutting Welding Additive manufacturing Remote cutting Compliance CE JIG 101 Level A RoHS * 200 W fiber-coupled diode pump laser module.

CORELIGHT® Series fiber laser modules are compact ytterbium fiber lasers that offer straightforward integration into new and existing manufacturing tools and use a customer™s existing power and control system for cost efficiency. Module control and monitoring are accomplished through analog and Ethernet communication ports. Multiple, user-accessible, real-time system logs assure detailed operational history is available for review at any time.
Each CORELIGHT Series module incorporates Lumentum-patented ST2* high-brightness and ultra-compact diode pump modules resulting in an environmentally friendly design taking up to 50% less space and achieving industry-leading electrical-to-optical efficiency. 
CORELIGHT Series modules enable exceptionally high-speed cutting, welding, material deposition, and many other OEM macromaterial processing applications. Ideal for processing steel, aluminum, copper, brass, and many other metals, CORELIGHT Series modules offer installation and operational flexibility to meet the most demanding requirements.
CORELIGHT Series Fiber Laser ModulesFeatures

  • Compact and powerful design ” industry-leading brightness
  • Strong back-reflection immunity ” fast processing of reflective materials
  • Flexible modular approach ” enables easy integration into new and existing tools

Applications

  • 2D, 3D metal cutting
  • Welding
  • Additive manufacturing
  • Remote cutting

Compliance

  • CE
  • JIG 101 Level A
  • RoHS

* 200 W fiber-coupled diode pump laser module.

Supplier's Site

Technical Specifications

  Lumentum Operations, LLC
Product Category Lasers
Product Name CORELIGHT Series Fiber Laser Modules
Laser Type Fiber Lasers
Unlock Full Specs
to access all available technical data

Similar Products

Pulsed solid state lasers - L11564-03 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Solid State Lasers
Laser Output Pulsed
Wavelength Range 1342 nm (13420 Å)
View Details
Pigtailed Laser Diodes- Single mode fiber coupled lasers - WLD-35-638-PM-FC-APC - World Star Tech
Specs
Laser Type Laser Diodes
Features Fiber Optic Pigtail; Polarized Output
Wavelength Range 638 nm (6380 Å)
View Details
 - Epilog Fusion Ascent 24 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details