The ATLIS Automatic Guided Vehicle (AGV) is an excellent choice for moving carts and other objects, especially in hospitals.
To pick up a load, the ATLIS vehicle positions itself under the load. The deck of the vehicle is equipped with an electric lift which extends to remove the load from the floor or stand. This vehicle is the smallest JBT Corporation guided vehicle and is designed to be very compact. The vehicle's deck height can be as low as 12" (0.3m). Standard loads are up to 1,500 lb (680 kg). The exact dimensions of the ATLIS vehicle vary with the load weight and dimensions.
| JBT Automatic Guided Vehicles | |
|---|---|
| Product Category | Automatic Guided Vehicles (AGV) |
| Product Number | ATLIS |
| Product Name | Hospital Automatic Guided Vehicles |
| AGV Type | Unit Load AGV |