J. W. Winco, Inc. GN 821

Description
GN 821 toggle latches are used for the secure holding of flaps, container lids, etc. They lock securely over the center and are thus vibration proof. A versatile, low profile design. The stroke w1 of the latch hook can pull the parts to be clamped together by up to 6 mm. The range w2 can be adjusted on the M 6 threaded spindle of the latch hook. The load specified in the table is simply a guideline value for the nominal static pulling force the latch can withstand. The holding capacity can be adversely affected by the conditions under which the latch is used, such as vibration or shock loads. Long version: Toggle latch mounting plate holes exposed when latch is in closed position. Short version: Toggle latch mounting plate is flipped 180° and mounting holes are hidden under latch in closed position. For stainless steel version see GN 821-NI.
Description
GN 821 toggle latches are used for the secure holding of flaps, container lids, etc. They lock securely over the center and are thus vibration proof. A versatile, low profile design. The stroke w1 of the latch hook can pull the parts to be clamped together by up to 6 mm. The range w2 can be adjusted on the M 6 threaded spindle of the latch hook. The load specified in the table is simply a guideline value for the nominal static pulling force the latch can withstand. The holding capacity can be adversely affected by the conditions under which the latch is used, such as vibration or shock loads. Long version: Toggle latch mounting plate holes exposed when latch is in closed position. Short version: Toggle latch mounting plate is flipped 180° and mounting holes are hidden under latch in closed position. For stainless steel version see GN 821-NI.

Suppliers

Company
Product
Description
Supplier Links
GN 821 -  - J. W. Winco, Inc.
New Berlin, WI, USA
GN 821
GN 821
GN 821 toggle latches are used for the secure holding of flaps, container lids, etc. They lock securely over the center and are thus vibration proof. A versatile, low profile design. The stroke w1 of the latch hook can pull the parts to be clamped together by up to 6 mm. The range w2 can be adjusted on the M 6 threaded spindle of the latch hook. The load specified in the table is simply a guideline value for the nominal static pulling force the latch can withstand. The holding capacity can be adversely affected by the conditions under which the latch is used, such as vibration or shock loads. Long version: Toggle latch mounting plate holes exposed when latch is in closed position. Short version: Toggle latch mounting plate is flipped 180° and mounting holes are hidden under latch in closed position. For stainless steel version see GN 821-NI.

GN 821 toggle latches are used for the secure holding of flaps, container lids, etc. They lock securely over the center and are thus vibration proof. A versatile, low profile design.
The stroke w1 of the latch hook can pull the parts to be clamped together by up to 6 mm. The range w2 can be adjusted on the M 6 threaded spindle of the latch hook.
The load specified in the table is simply a guideline value for the nominal static pulling force the latch can withstand. The holding capacity can be adversely affected by the conditions under which the latch is used, such as vibration or shock loads.
Long version: Toggle latch mounting plate holes exposed when latch is in closed position.
Short version: Toggle latch mounting plate is flipped 180° and mounting holes are hidden under latch in closed position.
For stainless steel version see GN 821-NI.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Latches
Product Name GN 821
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Draw Latch, 71 Series, Stainless Steel Hardware, F style keeper - 37-10-071-20 - Southco
Specs
Latch Types Draw/Tension
Operation Pull
Materials Stainless; Rubber, Stainless Steel; Rubber
View Details
2 suppliers
Door Latches - 7264157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials Stainless; Stainless steel
View Details
Non-Magnetic Touch Latch (New Style) - MC-37/BRN-1 - MC-37/BRN-1 - Sugatsune America, Inc.
Specs
Materials Plastic; Plastic (ABS)
View Details