The J.D. Neuhaus Profi 2TI trolley is designed for use with air hoists in the PROFI and M series, supporting capacities of up to 20 tons. This motorized trolley operates using an air motor and features a robust construction that requires minimal maintenance. It is equipped with anti-climb and anti-drop devices for enhanced safety and can navigate curves effectively. The trolley can be powered by various energy feeding systems, including energy chains and hose trolleys. It is available with options such as a rack and pinion drive for higher capacities and spark-resistant packages for specific applications. The Profi 2TI trolley is suitable for environments requiring explosion protection, classified under Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X), with higher classifications available upon request.
Carrying capacities: up to 20 tTrolleys are available for all hoists of the PROFI and M series.Explosion ProtectionClassifica
Carrying capacities: up to 20 t
JDN Trolleys are available for all hoists of the PROFI and M series: As manual trolleys (LN) for pushing or pulling the trolleys by hand As reel chain trolleys (LH) for moving the trolleys by operating the reel chain mechanism As motorised trolley (LM) powered by an air motor
Carrying capacities: up to 20 t
JDN Trolleys are available for all hoists of the PROFI and M series: As manual trolleys (LN) for pushing or pulling the trolleys by hand As reel chain trolleys (LH) for moving the trolleys by operating the reel chain mechanism As motorised trolley (LM) powered by an air motor
| J.D. Neuhaus | J.D. Neuhaus | J.D. Neuhaus | |
|---|---|---|---|
| Product Category | Overhead Trolleys | Overhead Trolleys | Overhead Trolleys |
| Product Number | Profi 2TI | Profi 2TI | Profi 2TI |
| Product Name | Trolley | Motor Trolley | Reel Chain Trolley |
| Type | Push Trolley | Pneumatic Trolley | Geared Trolley |