Isotech, Inc. Crossed Roller Rail Sets NB-1020

Description
Isotech Recirculating Linear Ball Slide Guides and Crossed Roller Rail Sets provide linear motion guide solutions for applications involving long travels and designs where space constraints must be considered. Featuring the ability to support and guide high loads with high accuracy, excellent repeatability, and low friction, these compact and light weight linear slide guides are capable of carrying loads in excess of 2800 lbs., and provide travels up to 880mm. Stainless steel linear motion guides are also available where corrosion resistance is a design concern. Smooth and Stable operation. Compact, lightweight, and low price. High load capacity utilizing the R or V-shaped groove. 400 Series stainless steel type available. Extra wide type available.
Request a Quote Datasheet
Description
Isotech Recirculating Linear Ball Slide Guides and Crossed Roller Rail Sets provide linear motion guide solutions for applications involving long travels and designs where space constraints must be considered. Featuring the ability to support and guide high loads with high accuracy, excellent repeatability, and low friction, these compact and light weight linear slide guides are capable of carrying loads in excess of 2800 lbs., and provide travels up to 880mm. Stainless steel linear motion guides are also available where corrosion resistance is a design concern. Smooth and Stable operation. Compact, lightweight, and low price. High load capacity utilizing the R or V-shaped groove. 400 Series stainless steel type available. Extra wide type available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crossed Roller Rail Sets - NB-1020 - Isotech, Inc.
Hatfield, PA, United States
Crossed Roller Rail Sets
NB-1020
Crossed Roller Rail Sets NB-1020
Isotech Recirculating Linear Ball Slide Guides and Crossed Roller Rail Sets provide linear motion guide solutions for applications involving long travels and designs where space constraints must be considered. Featuring the ability to support and guide high loads with high accuracy, excellent repeatability, and low friction, these compact and light weight linear slide guides are capable of carrying loads in excess of 2800 lbs., and provide travels up to 880mm. Stainless steel linear motion guides are also available where corrosion resistance is a design concern. Smooth and Stable operation. Compact, lightweight, and low price. High load capacity utilizing the R or V-shaped groove. 400 Series stainless steel type available. Extra wide type available.

Isotech Recirculating Linear Ball Slide Guides and Crossed Roller Rail Sets provide linear motion guide solutions for applications involving long travels and designs where space constraints must be considered. Featuring the ability to support and guide high loads with high accuracy, excellent repeatability, and low friction, these compact and light weight linear slide guides are capable of carrying loads in excess of 2800 lbs., and provide travels up to 880mm. Stainless steel linear motion guides are also available where corrosion resistance is a design concern.

  • Smooth and Stable operation.
  • Compact, lightweight, and low price.
  • High load capacity utilizing the R or V-shaped groove.
  • 400 Series stainless steel type available.
  • Extra wide type available.
Supplier's Site Datasheet

Technical Specifications

  Isotech, Inc.
Product Category Linear Bearing Rails
Product Number NB-1020
Product Name Crossed Roller Rail Sets
Description Guide / Bearing Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Ball Slide Guide - BSGS25-1-640 - Isotech, Inc.
Specs
Description Guide / Bearing Assembly
Guide Length 22.76 inch (578 mm)
View Details
Crossed Roller Rail Sets - NB-2180 - Isotech, Inc.
Specs
Description Guide / Bearing Assembly
Material Steel
Guide Length 3.94 inch (100 mm)
View Details
Anti-Creep Crossed Roller Rail Sets - NB-2165-AC - Isotech, Inc.
Specs
Guide / Rail Shape Crossed Roller Rail
Description Guide / Bearing Assembly
Material Steel
View Details
Crossed Roller Rail Sets - NB-1030SS - Isotech, Inc.
Specs
Description Guide / Bearing Assembly
Material Stainless Steel
Guide Length 0.7874 inch (20 mm)
View Details