Isobaud, Inc. Dual Channel Magnetic Digital Isolators IB8220

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Channel Magnetic Digital Isolators - IB8220 - Isobaud, Inc.
Santa Clara, CA, USA
Dual Channel Magnetic Digital Isolators
IB8220
Dual Channel Magnetic Digital Isolators IB8220
Features Hermetic 16-pin SOIC package High-speed operation: up to 150Mbps No start-up initialization required Wide Operating Supply Voltage:2.5V-5.5V 60-year life at rated working voltage High electromagnetic immunity Ultra low power (typical): 5V Operation, 1.6mA per channel at 1Mbps 5V Operation, 5.5mA per channel at 100Mbps 2.5V Operation, 1.5mA per channel at 1Mbps 2.5V Operation, 3.5mA per channel at 100Mbps Schmitt trigger inputs Transient Immunity 50 kV/μs 1000Vdc isolation voltage Wide temperature range:–55°C to +125 °C Applications Industrial automation systems Medical electronics Hybrid electric vehicles Isolated ADC, DAC Motor control Power inverters Communications systems

Features

  • Hermetic 16-pin SOIC package
  • High-speed operation: up to 150Mbps
  • No start-up initialization required
  • Wide Operating Supply Voltage:2.5V-5.5V
  • 60-year life at rated working voltage
  • High electromagnetic immunity

Ultra low power (typical):

  • 5V Operation, 1.6mA per channel at 1Mbps
  • 5V Operation, 5.5mA per channel at 100Mbps
  • 2.5V Operation, 1.5mA per channel at 1Mbps
  • 2.5V Operation, 3.5mA per channel at 100Mbps
  • Schmitt trigger inputs
  • Transient Immunity 50 kV/μs
  • 1000Vdc isolation voltage
  • Wide temperature range:–55°C to +125 °C

Applications

  • Industrial automation systems
  • Medical electronics
  • Hybrid electric vehicles
  • Isolated ADC, DAC
  • Motor control
  • Power inverters
  • Communications systems
Supplier's Site Datasheet

Technical Specifications

  Isobaud, Inc.
Product Category Signal Conditioners
Product Number IB8220
Product Name Dual Channel Magnetic Digital Isolators
Signal Conditioning SigIsol
Form Factor 16-pin SOIC
User Interface None
Application General Lab & Industrial; Vehicular; Medical / Biomedical
Unlock Full Specs
to access all available technical data

Similar Products

Dual Channel Magnetic Digital Isolators - IB8222 - Isobaud, Inc.
Specs
Signal Conditioning SigIsol
Form Factor 16-pin SOIC
User Interface None
View Details
Dual Channel Magnetic Digital Isolators - IB8222 - Isobaud, Inc.
Specs
Signal Conditioning SigIsol
Form Factor 16-pin SOIC
User Interface None
View Details
Quad Channel Magnetic Digital Isolators - IB8242 - Isobaud, Inc.
Specs
Signal Conditioning SigIsol
Form Factor 16-pin SOIC
User Interface None
View Details
Quad Channel Magnetic Digital Isolators - IB8241 - Isobaud, Inc.
Specs
Signal Conditioning SigIsol
Form Factor 16-pin SOIC
User Interface None
View Details