Isabellenhutte USA Resistance Alloy ISA-BRAZE 970

Description
Our resistance alloys are used in many areas of electronics and electrical engineering and can be supplied in many different forms and types. Our alloys MANGANIN®, ZERANIN®, ISAOHM® and NOVENTIN® are homogenous solid-solution alloys that are annealed and stabilized in the primary thermodynamic state—guaranteeing stability values in the ppm range per annum. MANGANIN® Copper-manganese-nic kel alloy Medium specific resistance Very low TCR and low thermoelectric EMF ZERANIN® Copper-manganese-tin alloy Low-ohmic alternative to MANGANIN® Improved TCR compared to MANGANIN® ISAOHM® Nickel, chrome and additives from aluminum, silicon, manganese and iron High specific resistance Low TCR NOVENTIN® Copper-manganese-nic kel alloys Closes the gap of the specific resistance between MANGANIN® and ISAOHM® TCR ±10 ppm/K
Request a Quote Datasheet
Description
Our resistance alloys are used in many areas of electronics and electrical engineering and can be supplied in many different forms and types. Our alloys MANGANIN®, ZERANIN®, ISAOHM® and NOVENTIN® are homogenous solid-solution alloys that are annealed and stabilized in the primary thermodynamic state—guaranteeing stability values in the ppm range per annum. MANGANIN® Copper-manganese-nic kel alloy Medium specific resistance Very low TCR and low thermoelectric EMF ZERANIN® Copper-manganese-tin alloy Low-ohmic alternative to MANGANIN® Improved TCR compared to MANGANIN® ISAOHM® Nickel, chrome and additives from aluminum, silicon, manganese and iron High specific resistance Low TCR NOVENTIN® Copper-manganese-nic kel alloys Closes the gap of the specific resistance between MANGANIN® and ISAOHM® TCR ±10 ppm/K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Alloy - ISA-BRAZE 970 - Isabellenhutte USA
Swansea, MA, United States
Resistance Alloy
ISA-BRAZE 970
Resistance Alloy ISA-BRAZE 970
Our resistance alloys are used in many areas of electronics and electrical engineering and can be supplied in many different forms and types. Our alloys MANGANIN®, ZERANIN®, ISAOHM® and NOVENTIN® are homogenous solid-solution alloys that are annealed and stabilized in the primary thermodynamic state—guaranteeing stability values in the ppm range per annum. MANGANIN® Copper-manganese-nic kel alloy Medium specific resistance Very low TCR and low thermoelectric EMF ZERANIN® Copper-manganese-tin alloy Low-ohmic alternative to MANGANIN® Improved TCR compared to MANGANIN® ISAOHM® Nickel, chrome and additives from aluminum, silicon, manganese and iron High specific resistance Low TCR NOVENTIN® Copper-manganese-nic kel alloys Closes the gap of the specific resistance between MANGANIN® and ISAOHM® TCR ±10 ppm/K

Our resistance alloys are used in many areas of electronics and electrical engineering and can be supplied in many different forms and types. Our alloys MANGANIN®, ZERANIN®, ISAOHM® and NOVENTIN® are homogenous solid-solution alloys that are annealed and stabilized in the primary thermodynamic state—guaranteeing stability values in the ppm range per annum.

  • MANGANIN®
    • Copper-manganese-nickel alloy
    • Medium specific resistance
    • Very low TCR and low thermoelectric EMF
  • ZERANIN®
    • Copper-manganese-tin alloy
    • Low-ohmic alternative to MANGANIN®
    • Improved TCR compared to MANGANIN®
  • ISAOHM®
    • Nickel, chrome and additives from aluminum, silicon, manganese and iron
    • High specific resistance
    • Low TCR
  • NOVENTIN®
    • Copper-manganese-nickel alloys
    • Closes the gap of the specific resistance between MANGANIN® and ISAOHM®
    • TCR ±10 ppm/K
Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Metal Shapes and Stock
Product Number ISA-BRAZE 970
Product Name Resistance Alloy
Type Copper; Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - NICKEL 99.2 - Isabellenhutte USA
Specs
Type Nickel; Alloy
Features Corrosion Resistant; Heat Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Resistance Alloy - Pure Nickel - Isabellenhutte USA
Specs
Type Nickel; Alloy
Features Heat Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Resistance Alloy - ISAZIN® - Isabellenhutte USA
Specs
Type Copper; Alloy; Miscellaneous Nonferrous Metal or Alloy
Features Corrosion Resistant; Heat Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
High Strength Alloy - ISACON 450 - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Wire
Features Corrosion Resistant
View Details