| Iomega Corporation | |
|---|---|
| Product Category | Hard Drives |
| Product Number | #32659 |
| Product Name | HDD External 120GB USB/FireWire |
| Device Type | Hard Drive |
| Interface | FireWire (IEEE-1394); USB |
| Mounting Options | Free Standing |
| Device Drivers | Windows® or Macintosh® |
| Capacity | 120 GB |