| Iomega Corporation | |
|---|---|
| Product Category | Hard Drives |
| Product Number | #32541 |
| Product Name | Zip® 750MB Internal ATAPI Mac |
| Device Type | Removable Cartridge Hard Drive |
| Interface | IDE; ATAPI |
| Mounting Options | Integrally Mounted |
| Device Drivers | Macintosh® |
| Capacity | 0.7500 GB |