Flow Switch, 1 amp, 250 Volts, 48"; Cord, Flow Through Design
The flow switch detects the presence of water flow on the inside of the system by means of a piston which is shifted by the water itself. When the piston is moved by the water flow, the magnets contained internally stimulate a reed switch that closes the electric circuit. Can be installed horizontally or vertically. The water flow has to be directed as per the direction of the arrows inscribed on the plastic casing of the flow switch.
| General Pump | |
|---|---|
| Product Category | Volumetric Liquid Flow Switches |
| Product Number | YFL7SWITCH |
| Product Name | Flow Switch |
| Meter Type | Volumetric Flow Meter |
| Operating Temperature | 180 F (82 C) |
| Pipe Diameter | 0.38 inch (9.52 mm) |
| Mounting | In-line |
| End Fittings | In-line Threaded |