Series 100 Industrial Pump Oil from General Pump is a premium multi-purpose lubricant designed for use in systems requiring less than 25 BHP. It features special anti-scuff and anti-wear agents that enhance the longevity of gear, vane, radial piston, and plunger pumps. The oil is formulated to resist foaming, aeration, and oxidation, preventing sludge and varnish formation even at high temperatures. It also minimizes the formation of harmful oil-water emulsions and is compatible with commonly used seals and gaskets. The oil has a high natural viscosity index, ensuring consistent operating characteristics across a wide temperature range, and a low pour point that facilitates fluid flow in cold weather. It demonstrates outstanding thermal and hydrolytic stability, contributing to extended oil life. Regular lubrication with this oil is recommended as a cost-effective preventive maintenance measure, with initial oil changes suggested after a break-in period of 50 to 100 hours, followed by changes every three months or 300 hours of operation.
General Industrial Oil is a premium multi-purpose lubricant formulated to protect against rust and oxidation. It offers long service life and prevents sludge and varnish formation, even at high temperatures.
General Industrial Oil possesses a high natural viscosity index. This means more constant operating characteristics over wide temperature range.
Recommended for use in General Pump crankcases on systems requiring less than 25 BHP. Initial oil change after break-in period between 50 and 100 hours. Then every three months or 300 hours of operation thereafter. Check oil level in crankcase daily or before each use.
Regular lubrication is the easiest, most efficient and least expensive element in preventive maintenance.
Features
| General Pump | |
|---|---|
| Product Category | Petroleum and Mineral Oil Products |
| Product Number | Series 100 |
| Product Name | Industrial Pump Oil |
| Type / Function | Lubricant; Corrosion Inhibiting or Rust Preventative |