General Pump Rear Entry Spray Gun, Locking Trigger DGE5010SL

Description
Rear Entry Spray Gun, Locking Trigger FEATURES Economic design with brass inlet and outlet All flow passages designed for minimum pressure drop -maximum flow Large comfortable hand grip to accommodate work gloves Additional venting for excellent high temperature performance Durable glass-filled housing Trigger made from 30% glass filled Nylon 6.6 Spring loaded trigger stop to prevent accidental actuation
Datasheet
Description
Rear Entry Spray Gun, Locking Trigger FEATURES Economic design with brass inlet and outlet All flow passages designed for minimum pressure drop -maximum flow Large comfortable hand grip to accommodate work gloves Additional venting for excellent high temperature performance Durable glass-filled housing Trigger made from 30% glass filled Nylon 6.6 Spring loaded trigger stop to prevent accidental actuation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rear Entry Spray Gun, Locking Trigger - DGE5010SL - General Pump
Mendota Heights, MN, USA
Rear Entry Spray Gun, Locking Trigger
DGE5010SL
Rear Entry Spray Gun, Locking Trigger DGE5010SL
Rear Entry Spray Gun, Locking Trigger FEATURES Economic design with brass inlet and outlet All flow passages designed for minimum pressure drop -maximum flow Large comfortable hand grip to accommodate work gloves Additional venting for excellent high temperature performance Durable glass-filled housing Trigger made from 30% glass filled Nylon 6.6 Spring loaded trigger stop to prevent accidental actuation

Rear Entry Spray Gun, Locking Trigger

FEATURES

  • Economic design with brass inlet and outlet
  • All flow passages designed for minimum pressure drop -maximum flow
  • Large comfortable hand grip to accommodate work gloves
  • Additional venting for excellent high temperature performance
  • Durable glass-filled housing
  • Trigger made from 30% glass filled Nylon 6.6
  • Spring loaded trigger stop to prevent accidental actuation
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Pressure Washers
Product Number DGE5010SL
Product Name Rear Entry Spray Gun, Locking Trigger
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
Features Hot Water; Cold Water
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Washer 3000 PSI @ 2.5 GPM, Direct Drive - DXPW3025 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3000 psi (2111 m H2O)
Water Flow 150 GPH (158 ml/sec)
View Details
4 wheel portable v belt drive electric models - 3230VB-25G1 - Pressure-Pro
Specs
Power Source Electric Motor
Water Pressure 2500 psi (1759 m H2O)
Power 5.0 HP
View Details
Double Lances, Zinc Plated Steel -  - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details
Portable Cold Water Pressure Washer (gasoline, electric) - CD Series - Mi-T-M Corporation
Specs
Power Source Electric Motor; Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 1000 to 2000 psi (704 to 1408 m H2O)
View Details