General Pump Flat Surface Cleaner - ABS Cover DCFSCP18

Description
Flat Surface Cleaner, 18";, With Compensating Gun Feature Features Compensating gun feature Full 18" cleaning path Heavy-duty anodized aluminum components Rugged ABS cover
Datasheet
Description
Flat Surface Cleaner, 18";, With Compensating Gun Feature Features Compensating gun feature Full 18" cleaning path Heavy-duty anodized aluminum components Rugged ABS cover
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Surface Cleaner - ABS Cover - DCFSCP18 - General Pump
Mendota Heights, MN, USA
Flat Surface Cleaner - ABS Cover
DCFSCP18
Flat Surface Cleaner - ABS Cover DCFSCP18
Flat Surface Cleaner, 18";, With Compensating Gun Feature Features Compensating gun feature Full 18" cleaning path Heavy-duty anodized aluminum components Rugged ABS cover

Flat Surface Cleaner, 18";, With Compensating Gun Feature

Features

  • Compensating gun feature
  • Full 18" cleaning path
  • Heavy-duty anodized aluminum components
  • Rugged ABS cover
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Pressure Washers
Product Number DCFSCP18
Product Name Flat Surface Cleaner - ABS Cover
Operation Cleaning / Surface Preparation
Part Loading None (Large Surface)
Features Hot Water
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Washer 3000 PSI @ 2.5 GPM, Direct Drive - DXPW3025 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3000 psi (2111 m H2O)
Water Flow 150 GPH (158 ml/sec)
View Details
gas engine polychain belt drive hp models - B5060KGEA600 - Pressure-Pro
Specs
Water Pressure 6000 psi (4223 m H2O)
Water Flow 300 GPH (315 ml/sec)
View Details
Industrial Spray Gun - P45 - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details
Portable Hot Water Pressure Washers (gasoline) - HSP Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 2500 to 3500 psi (1759 to 2463 m H2O)
View Details