General Pump Rear Entry Spray Gun, Locking, Dual Trigger 2100457

Description
Rear Entry Spray Gun, Locking, Dual Trigger Features: Dual gun design requires both hands providing operation safety Economic design with brass inlet and outlet All flow passages designed for minimum pressure drop - maximum flow Large comfortable hand grip to accommodate work gloves Additional venting for excellent high temperature performance Durable glass-filled housing Trigger made from 30% glass filled Nylon 6.6 Spring loaded trigger stop to prevent accidental actuation Includes premium, insulated lance for improved grip and safety Lance swivels to the comfort of the operator
Datasheet
Description
Rear Entry Spray Gun, Locking, Dual Trigger Features: Dual gun design requires both hands providing operation safety Economic design with brass inlet and outlet All flow passages designed for minimum pressure drop - maximum flow Large comfortable hand grip to accommodate work gloves Additional venting for excellent high temperature performance Durable glass-filled housing Trigger made from 30% glass filled Nylon 6.6 Spring loaded trigger stop to prevent accidental actuation Includes premium, insulated lance for improved grip and safety Lance swivels to the comfort of the operator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rear Entry Spray Gun, Locking, Dual Trigger - 2100457 - General Pump
Mendota Heights, MN, USA
Rear Entry Spray Gun, Locking, Dual Trigger
2100457
Rear Entry Spray Gun, Locking, Dual Trigger 2100457
Rear Entry Spray Gun, Locking, Dual Trigger Features: Dual gun design requires both hands providing operation safety Economic design with brass inlet and outlet All flow passages designed for minimum pressure drop - maximum flow Large comfortable hand grip to accommodate work gloves Additional venting for excellent high temperature performance Durable glass-filled housing Trigger made from 30% glass filled Nylon 6.6 Spring loaded trigger stop to prevent accidental actuation Includes premium, insulated lance for improved grip and safety Lance swivels to the comfort of the operator

Rear Entry Spray Gun, Locking, Dual Trigger

Features:

  • Dual gun design requires both hands providing operation safety
  • Economic design with brass inlet and outlet
  • All flow passages designed for minimum pressure drop - maximum flow
  • Large comfortable hand grip to accommodate work gloves
  • Additional venting for excellent high temperature performance
  • Durable glass-filled housing
  • Trigger made from 30% glass filled Nylon 6.6
  • Spring loaded trigger stop to prevent accidental actuation
  • Includes premium, insulated lance for improved grip and safety
  • Lance swivels to the comfort of the operator
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Pressure Washers
Product Number 2100457
Product Name Rear Entry Spray Gun, Locking, Dual Trigger
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
Features Hot Water; Cold Water
Unlock Full Specs
to access all available technical data

Similar Products

4 wheel portable v belt drive electric models - 5230VB-30G3 - Pressure-Pro
Specs
Power Source Electric Motor
Water Pressure 3000 psi (2111 m H2O)
Power 10.0 HP
View Details
Portable Cold Water Pressure Washers (gasoline) - CWC Premium Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 3000 to 6000 psi (2111 to 4223 m H2O)
View Details
HSE Series Hot Water Pressure Washers - HSE-1002-0M10 - WLC Company, Inc.
Specs
Power Source Electric Motor
Operation Cleaning / Surface Preparation
Features Hot Water
View Details
Gas Engine Powered Jet Pipe Cleaner - JM-3000 - General Pipe Cleaners
Specs
Power Source Combustion Engine
Operation Drain Cleaning
Machine Mounting Cart / Handtruck; Portable Machine
View Details