Interpower Danish 6Amp Cord Set W/C13 Connector 86280320

Description
Current Rating: 6A Voltage Rating: 250VAC Length: 2.00m/6.56ft Temperature Rating: -15ºC to 70ºC Plug Type: Danish Standard DK-2-1A Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 3 Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 6.0mm to 7.6mm General Material: PVC CE Marking: yes REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).
Request a Quote Datasheet
Description
Current Rating: 6A Voltage Rating: 250VAC Length: 2.00m/6.56ft Temperature Rating: -15ºC to 70ºC Plug Type: Danish Standard DK-2-1A Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 3 Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 6.0mm to 7.6mm General Material: PVC CE Marking: yes REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Danish 6Amp Cord Set W/C13 Connector - 86280320 - Interpower
Oskaloosa, IA, United States
Danish 6Amp Cord Set W/C13 Connector
86280320
Danish 6Amp Cord Set W/C13 Connector 86280320
Current Rating: 6A Voltage Rating: 250VAC Length: 2.00m/6.56ft Temperature Rating: -15ºC to 70ºC Plug Type: Danish Standard DK-2-1A Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 3 Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 6.0mm to 7.6mm General Material: PVC CE Marking: yes REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).

Current Rating: 6A

Voltage Rating: 250VAC

Length: 2.00m/6.56ft

Temperature Rating: -15ºC to 70ºC

Plug Type: Danish Standard DK-2-1A

Plug Color: Black

Connector Type: IEC 60320 C13

Connector Color: Black

Cable Style: International

Conductor Size: 0.75mm²

Number of Conductors: 3

Cable Type: H05VV-F

Cable Color: Black

Cable Standard: EN 50525/IEC 60227

Approx. Outer Diameter: 6.0mm to 7.6mm

General Material: PVC

CE Marking: yes

REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86280320
Product Name Danish 6Amp Cord Set W/C13 Connector
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
Male End Type Danish Standard DK-2-1A
Cord Length 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North American NEMA 5-15 Power Cord 3.05m/10ft - 70410000305 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Australian 10Amp Cordset w/C13 Connector - 86210030 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Chinese Power Cord - 86272210 - Interpower
Specs
Cord Color Black
Approvals GB/T5023.5/IEC 60227-5
Number of Conductors 3; 3
View Details
North America 7Amp Cord Set w/ C5 Connector - 86220385 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details