Interpower North American 3x18 SJTW Shielded Cable 86024070

Description
N.A. Current Rating: 10 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -20ºC N.A. Max Fix Inst Op Temp: +75ºC N.A. Flammability: FT2 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 18 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SJTW Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 8.3mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: yes Shield Type: Foil CE Marking: no REMARKS: Drain Wire: 20 AWG 7x.0121TC
Request a Quote
Description
N.A. Current Rating: 10 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -20ºC N.A. Max Fix Inst Op Temp: +75ºC N.A. Flammability: FT2 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 18 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SJTW Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 8.3mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: yes Shield Type: Foil CE Marking: no REMARKS: Drain Wire: 20 AWG 7x.0121TC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American 3x18 SJTW Shielded Cable - 86024070 - Interpower
Oskaloosa, IA, United States
North American 3x18 SJTW Shielded Cable
86024070
North American 3x18 SJTW Shielded Cable 86024070
N.A. Current Rating: 10 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -20ºC N.A. Max Fix Inst Op Temp: +75ºC N.A. Flammability: FT2 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 18 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SJTW Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 8.3mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: yes Shield Type: Foil CE Marking: no REMARKS: Drain Wire: 20 AWG 7x.0121TC

N.A. Current Rating: 10

N.A. Voltage Rating: 300

N.A. Min Fix Inst Op Temp: -20ºC

N.A. Max Fix Inst Op Temp: +75ºC

N.A. Flammability: FT2

Min Bend Radius: 10x cable diameter

Cable Style: North American

N.A. Conductor Size: 18 AWG

Number of Conductors: 3

Cond. Color Code: Black/White/Green

N.A. Cable Type: SJTW

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 8.3mm

General Material: PVC

Oil Resistant: no

Fillerless: yes

Shielded: yes

Shield Type: Foil

CE Marking: no

REMARKS: Drain Wire: 20 AWG 7x.0121TC

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86024070
Product Name North American 3x18 SJTW Shielded Cable
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Australia Class II Cord Set w/C17 Connector - 86211600 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
Argentina 10Amp Cord Set w/Angled C13 Connector - 86270030 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 2x18 AWG SPT-2 Cable - 86030260 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
View Details
North American 5x12 AWG Cable - 86030390 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 5
View Details