Interpower Strain Relief Liquid Tight Flex 85820121

Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 4.0mm to 8.0mm Male Thread Type: PG9 Mounting Hole: 15.2mm Wrenching Flats: 19.0mm Torque Settings: 2.50N·m General Material: Nylon 6/6 Color: Gray CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet
Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 4.0mm to 8.0mm Male Thread Type: PG9 Mounting Hole: 15.2mm Wrenching Flats: 19.0mm Torque Settings: 2.50N·m General Material: Nylon 6/6 Color: Gray CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Liquid Tight Flex - 85820121 - Interpower
Oskaloosa, IA, United States
Strain Relief Liquid Tight Flex
85820121
Strain Relief Liquid Tight Flex 85820121
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 4.0mm to 8.0mm Male Thread Type: PG9 Mounting Hole: 15.2mm Wrenching Flats: 19.0mm Torque Settings: 2.50N·m General Material: Nylon 6/6 Color: Gray CE Marking: yes REMARKS: "O" Ring included.

Flammability Rating: UL 94V-0

Dynamic Temp. Rating: -20ºC to 80ºC

Static Temp. Rating: -40ºC to 100ºC

Ingress Protection Rating: IP68/69k

NEMA Enclosure Rating: NEMA 6

Cable Diameter: 4.0mm to 8.0mm

Male Thread Type: PG9

Mounting Hole: 15.2mm

Wrenching Flats: 19.0mm

Torque Settings: 2.50N·m

General Material: Nylon 6/6

Color: Gray

CE Marking: yes

REMARKS: "O" Ring included.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Strain Reliefs
Product Number 85820121
Product Name Strain Relief Liquid Tight Flex
Material Polyamide / Nylon®
Color Gray
Diameter 0.157 to 0.315 inch (4 to 8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Relief Liquid Tight Flex - 85820320 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825190 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details
Metric Liquid Tight Strain Relief Flex - 85820390 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Metric Liquid Tight Strain Relief Flex - 85820370 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.118 to 0.256 inch (3 to 6.5 mm)
View Details