A variety of Dryers for can closure sealing compounds.
End dryers dry the sealing compound on aluminum or steel can ends and caps for the 2 or 3 piece beverage, aerosol, and food can industries.
End Dryer Ovens will accommodate a low temperature cure to eliminate a blistered compound on beverage and food can ends, guaranteeing a cure rate of 90-95%. The End Dryer will produce up to 4,000 Ends Per Minute (EPM) and accommodate a range of 202 to 610 diameter. The End Dryer energy efficiency feature will reduce power consumption.
Cap Dryer Ovens convey the cap horizontally guaranteeing a uniform compound thickness. The Cap Dryer boasts a superior temperature uniformity and produces up to 4,000 Caps Per Minute (CPM). Our featured synthetic belt results in a 25%* decrease in cap heat up time, 40% decrease in energy consumption compared to a metal belt, and eliminates metal fines.
Vertical Cap Dryer Ovens convey the cap vertically while keeping the cap in a horizontal position to guarantee a uniform compound thickness. The vertical configuration reduces the equipment footprint by 50%. The conveyor system creates a positive cap separation and prevents marring. The universal cap holder will accommodate multiple cap diameters.
Typical Cap and End Dryer Configurations
Single or Dual Lane
Serpentine or Straight Lane Design
Industry Applications
Aerosol
Can Making
Food and Beverage
Pet Food
Temperature Ranges Up to 350°F (177°C)
Power Source Options
Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ
Control Voltage 24 Volt DC or 120/220 Volt AC
Heat Sources
Electric
LPG
Natural Gas
Fuel Oil
Other Fuel Mixtures
Material Handling Options
Single and Dual Lane
Serpentine or Straight Lane
Synthetic Horizontal Belt
Construction Specifications
Heavy gauge Aluminized Steel
High-density energy-saving insulation
Panel or can type construction
Access to the interior of the oven, fan, and burner chamber
Meet NFPA and/or CE requirements Can End and Cap Dryer Features include:
The compact design of the Can End Dryer will easily fit into a new or existing production line.
The convection airflow accommodates a low operating temperature for blister free drying.
Guaranteed 90% to 95% dryness.
Vertical and horizontal oven designs.
Serpentine or straight lane design.
Single and dual lane oven design.
Optional cooling chamber.
A variety of Dryers for can closure sealing compounds.
End dryers dry the sealing compound on aluminum or steel can ends and caps for the 2 or 3 piece beverage, aerosol, and food can industries.
End Dryer Ovens will accommodate a low temperature cure to eliminate a blistered compound on beverage and food can ends, guaranteeing a cure rate of 90-95%. The End Dryer will produce up to 4,000 Ends Per Minute (EPM) and accommodate a range of 202 to 610 diameter. The End Dryer energy efficiency feature will reduce power consumption.
Cap Dryer Ovens convey the cap horizontally guaranteeing a uniform compound thickness. The Cap Dryer boasts a superior temperature uniformity and produces up to 4,000 Caps Per Minute (CPM). Our featured synthetic belt results in a 25%* decrease in cap heat up time, 40% decrease in energy consumption compared to a metal belt, and eliminates metal fines.
Vertical Cap Dryer Ovens convey the cap vertically while keeping the cap in a horizontal position to guarantee a uniform compound thickness. The vertical configuration reduces the equipment footprint by 50%. The conveyor system creates a positive cap separation and prevents marring. The universal cap holder will accommodate multiple cap diameters.
Typical Cap and End Dryer Configurations
- Single or Dual Lane
- Serpentine or Straight Lane Design
Industry Applications
- Aerosol
- Can Making
- Food and Beverage
- Pet Food
Temperature Ranges Up to 350°F (177°C)
Power Source Options
- Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ
- Control Voltage 24 Volt DC or 120/220 Volt AC
Heat Sources
- Electric
- LPG
- Natural Gas
- Fuel Oil
- Other Fuel Mixtures
Material Handling Options
- Single and Dual Lane
- Serpentine or Straight Lane
- Synthetic Horizontal Belt
Construction Specifications
- Heavy gauge Aluminized Steel
- High-density energy-saving insulation
- Panel or can type construction
- Access to the interior of the oven, fan, and burner chamber
- Meet NFPA and/or CE requirements
Can End and Cap Dryer Features include:
- The compact design of the Can End Dryer will easily fit into a new or existing production line.
- The convection airflow accommodates a low operating temperature for blister free drying.
- Guaranteed 90% to 95% dryness.
- Vertical and horizontal oven designs.
- Serpentine or straight lane design.
- Single and dual lane oven design.
- Optional cooling chamber.