International Polymer Solutions Inc. Pipe Coupling Fittings

Description
Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16” fittings linear decreasing to 80 psi for 3/4” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16” fittings linear decreasing to 60 psi for 3/4” fittings and 40 psi for fittings larger than 3/4”. Contact factory for pressure temperature ratings above 85 ºC / 185 ºF. Materials of Construction: Fittings: Machined from virgin Polytetrafluoroethyl ene (PTFE). Ferrules: Ferrules are machined from virgin Polytetrafluoroethyl ene (PTFE). Grippers: The Gripper in the two piece Ferrule-Gripper assemblies are manufactured from PVDF. Nuts: The “HA” style nuts are molded PVDF. The “TA” style nuts are machined from PTFE and include an external anodized aluminum band. “TS” style nuts are also machined from PTFE but include an external stainless steel band. Pressure performance ratings are based on laboratory testing, industry standard material characteristics and historical data. A combination of extreme temperature and pressure may affect these products. It is recommended that the user satisfy themselves as to the suitability of these products for their application.
Datasheet
Description
Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16” fittings linear decreasing to 80 psi for 3/4” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16” fittings linear decreasing to 60 psi for 3/4” fittings and 40 psi for fittings larger than 3/4”. Contact factory for pressure temperature ratings above 85 ºC / 185 ºF. Materials of Construction: Fittings: Machined from virgin Polytetrafluoroethyl ene (PTFE). Ferrules: Ferrules are machined from virgin Polytetrafluoroethyl ene (PTFE). Grippers: The Gripper in the two piece Ferrule-Gripper assemblies are manufactured from PVDF. Nuts: The “HA” style nuts are molded PVDF. The “TA” style nuts are machined from PTFE and include an external anodized aluminum band. “TS” style nuts are also machined from PTFE but include an external stainless steel band. Pressure performance ratings are based on laboratory testing, industry standard material characteristics and historical data. A combination of extreme temperature and pressure may affect these products. It is recommended that the user satisfy themselves as to the suitability of these products for their application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Coupling Fittings -  - International Polymer Solutions Inc.
Irvine, CA, USA
Pipe Coupling Fittings
Pipe Coupling Fittings
Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16” fittings linear decreasing to 80 psi for 3/4” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16” fittings linear decreasing to 60 psi for 3/4” fittings and 40 psi for fittings larger than 3/4”. Contact factory for pressure temperature ratings above 85 ºC / 185 ºF. Materials of Construction: Fittings: Machined from virgin Polytetrafluoroethyl ene (PTFE). Ferrules: Ferrules are machined from virgin Polytetrafluoroethyl ene (PTFE). Grippers: The Gripper in the two piece Ferrule-Gripper assemblies are manufactured from PVDF. Nuts: The “HA” style nuts are molded PVDF. The “TA” style nuts are machined from PTFE and include an external anodized aluminum band. “TS” style nuts are also machined from PTFE but include an external stainless steel band. Pressure performance ratings are based on laboratory testing, industry standard material characteristics and historical data. A combination of extreme temperature and pressure may affect these products. It is recommended that the user satisfy themselves as to the suitability of these products for their application.

Pressure Ratings:

  • Performance at ambient room conditions: 120 psi for 1/16” fittings linear decreasing to 80 psi for 3/4” fittings and 60 psi for fittings larger than 3/4".
  • Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16” fittings linear decreasing to 60 psi for 3/4” fittings and 40 psi for fittings larger than 3/4”.
  • Contact factory for pressure temperature ratings above 85 ºC / 185 ºF.

Materials of Construction:

  • Fittings: Machined from virgin Polytetrafluoroethylene (PTFE).
  • Ferrules: Ferrules are machined from virgin Polytetrafluoroethylene (PTFE).
  • Grippers: The Gripper in the two piece Ferrule-Gripper assemblies are manufactured from PVDF.
  • Nuts: The “HA” style nuts are molded PVDF. The “TA” style nuts are machined from PTFE and include an external anodized aluminum band. “TS” style nuts are also machined from PTFE but include an external stainless steel band.
    Pressure performance ratings are based on laboratory testing, industry standard material characteristics and historical data. A combination of extreme temperature and pressure may affect these products. It is recommended that the user satisfy themselves as to the suitability of these products for their application.
Supplier's Site Datasheet

Technical Specifications

  International Polymer Solutions Inc.
Product Category Gas Fittings
Product Name Pipe Coupling Fittings
Fitting Type Pipe Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

7108L Cylinder Cap Connectors For Ultra High Purity Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting
View Details
Specs
Fitting Type Hose Fitting; Coupling Fitting
Quick Coupler Valving Non Valved
Material Polypropylene (PP) (optional feature)
View Details
Adapter Fitting - 596-1-1/2-304SS-E - Victaulic Co. of America
Victaulic Co. of America
Specs
Fitting Type Pipe Fitting; Adapter Fitting
English Size 1.500 inch (38.1 mm)
Temperature -30 to 230 F (-34 to 110 C)
View Details
Pipe Nipple Fittings -  - International Polymer Solutions Inc.
International Polymer Solutions Inc.
Specs
Fitting Type Pipe Fitting; Union Fitting; Nipple Fitting
Connection Type Tube - Male English Straight Thread
Material Fluororesin
View Details