International Polymer Solutions Inc. Mini Fittings

Description
Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16” fittings linear decreasing to 80 psi for 3/4” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16” fittings linear decreasing to 60 psi for 3/4” fittings and 40 psi for fittings larger than 3/4”. Contact factory for pressure temperature ratings above 85 ºC / 185 ºF. Materials of Construction: Fittings: Machined from virgin Polytetrafluoroethyl ene (PTFE). Ferrules: Ferrules are machined from virgin Polytetrafluoroethyl ene (PTFE). Grippers: The Gripper in the two piece Ferrule-Gripper assemblies are manufactured from PVDF. Nuts: The “HA” style nuts are molded PVDF. The “TA” style nuts are machined from PTFE and include an external anodized aluminum band. “TS” style nuts are also machined from PTFE but include an external stainless steel band. Pressure performance ratings are based on laboratory testing, industry standard material characteristics and historical data. A combination of extreme temperature and pressure may affect these products. It is recommended that the user satisfy themselves as to the suitability of these products for their application.
Datasheet
Description
Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16” fittings linear decreasing to 80 psi for 3/4” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16” fittings linear decreasing to 60 psi for 3/4” fittings and 40 psi for fittings larger than 3/4”. Contact factory for pressure temperature ratings above 85 ºC / 185 ºF. Materials of Construction: Fittings: Machined from virgin Polytetrafluoroethyl ene (PTFE). Ferrules: Ferrules are machined from virgin Polytetrafluoroethyl ene (PTFE). Grippers: The Gripper in the two piece Ferrule-Gripper assemblies are manufactured from PVDF. Nuts: The “HA” style nuts are molded PVDF. The “TA” style nuts are machined from PTFE and include an external anodized aluminum band. “TS” style nuts are also machined from PTFE but include an external stainless steel band. Pressure performance ratings are based on laboratory testing, industry standard material characteristics and historical data. A combination of extreme temperature and pressure may affect these products. It is recommended that the user satisfy themselves as to the suitability of these products for their application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Fittings -  - International Polymer Solutions Inc.
Irvine, CA, USA
Mini Fittings
Mini Fittings
Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16” fittings linear decreasing to 80 psi for 3/4” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16” fittings linear decreasing to 60 psi for 3/4” fittings and 40 psi for fittings larger than 3/4”. Contact factory for pressure temperature ratings above 85 ºC / 185 ºF. Materials of Construction: Fittings: Machined from virgin Polytetrafluoroethyl ene (PTFE). Ferrules: Ferrules are machined from virgin Polytetrafluoroethyl ene (PTFE). Grippers: The Gripper in the two piece Ferrule-Gripper assemblies are manufactured from PVDF. Nuts: The “HA” style nuts are molded PVDF. The “TA” style nuts are machined from PTFE and include an external anodized aluminum band. “TS” style nuts are also machined from PTFE but include an external stainless steel band. Pressure performance ratings are based on laboratory testing, industry standard material characteristics and historical data. A combination of extreme temperature and pressure may affect these products. It is recommended that the user satisfy themselves as to the suitability of these products for their application.

Pressure Ratings:

  • Performance at ambient room conditions: 120 psi for 1/16” fittings linear decreasing to 80 psi for 3/4” fittings and 60 psi for fittings larger than 3/4".
  • Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16” fittings linear decreasing to 60 psi for 3/4” fittings and 40 psi for fittings larger than 3/4”.
  • Contact factory for pressure temperature ratings above 85 ºC / 185 ºF.

Materials of Construction:

  • Fittings: Machined from virgin Polytetrafluoroethylene (PTFE).
  • Ferrules: Ferrules are machined from virgin Polytetrafluoroethylene (PTFE).
  • Grippers: The Gripper in the two piece Ferrule-Gripper assemblies are manufactured from PVDF.
  • Nuts: The “HA” style nuts are molded PVDF. The “TA” style nuts are machined from PTFE and include an external anodized aluminum band. “TS” style nuts are also machined from PTFE but include an external stainless steel band.
    Pressure performance ratings are based on laboratory testing, industry standard material characteristics and historical data. A combination of extreme temperature and pressure may affect these products. It is recommended that the user satisfy themselves as to the suitability of these products for their application.
Supplier's Site Datasheet

Technical Specifications

  International Polymer Solutions Inc.
Product Category Gas Fittings
Product Name Mini Fittings
Fitting Type Tube Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ultra Clean Welding Joint Fittings TW Series TRW Series & CW Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
Single Chamber Orifice Fitting - Junior 10 inch and Above - Daniel Measurement and Control Inc.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection
Material Steel
View Details
Specs
Fitting Type Tube Fitting; Hose Fitting; Adapter Fitting (optional feature); Coupling Fitting (optional feature)
Connection Type Barbed or Ribbed End
Material Buna-N
View Details
Flared Union Fittings -  - International Polymer Solutions Inc.
International Polymer Solutions Inc.
Specs
Fitting Type Tube Fitting; Union Fitting
Connection Type Flare Connection
Material Fluororesin
View Details