Intellisense Microelectronics Ltd. High Speed Through Beam Light curtain

Description
IMS light curtain use its own proprietary light curtain ASIC to ensure high noise immunity. The light barrier has a series of circuit protection, such as power on delay, power supply reverse polarity protection, output short-circuit protection and output reverse polarity protection. When the light beam is insufficient or dust accumulation, the sensor will automatically give an alarm to remind the staff to do cleaning and maintenance before the false trigger. Built-in amplifier with high frequency modulated light source, synchronized scanning to improve EMC Ambient light rejection: sun light max. 50, 000lux, incandescent lamp max. 5, 000lux Alarm output for marginal operational state to improve safety Scan time:200us per channel with 4 counts each channel Programmable Light curtain with touch screen beam definition available Light curtain with simultaneous output available, response time 200us Selectable blocking channel enables selected objects undetected in the sensing area
Datasheet
Description
IMS light curtain use its own proprietary light curtain ASIC to ensure high noise immunity. The light barrier has a series of circuit protection, such as power on delay, power supply reverse polarity protection, output short-circuit protection and output reverse polarity protection. When the light beam is insufficient or dust accumulation, the sensor will automatically give an alarm to remind the staff to do cleaning and maintenance before the false trigger. Built-in amplifier with high frequency modulated light source, synchronized scanning to improve EMC Ambient light rejection: sun light max. 50, 000lux, incandescent lamp max. 5, 000lux Alarm output for marginal operational state to improve safety Scan time:200us per channel with 4 counts each channel Programmable Light curtain with touch screen beam definition available Light curtain with simultaneous output available, response time 200us Selectable blocking channel enables selected objects undetected in the sensing area
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Through Beam Light curtain -  - Intellisense Microelectronics Ltd.
Xiamen, China
High Speed Through Beam Light curtain
High Speed Through Beam Light curtain
IMS light curtain use its own proprietary light curtain ASIC to ensure high noise immunity. The light barrier has a series of circuit protection, such as power on delay, power supply reverse polarity protection, output short-circuit protection and output reverse polarity protection. When the light beam is insufficient or dust accumulation, the sensor will automatically give an alarm to remind the staff to do cleaning and maintenance before the false trigger. Built-in amplifier with high frequency modulated light source, synchronized scanning to improve EMC Ambient light rejection: sun light max. 50, 000lux, incandescent lamp max. 5, 000lux Alarm output for marginal operational state to improve safety Scan time:200us per channel with 4 counts each channel Programmable Light curtain with touch screen beam definition available Light curtain with simultaneous output available, response time 200us Selectable blocking channel enables selected objects undetected in the sensing area

IMS light curtain use its own proprietary light curtain ASIC to ensure high noise immunity. The light barrier has a series of circuit protection, such as power on delay, power supply reverse polarity protection, output short-circuit protection and output reverse polarity protection. When the light beam is insufficient or dust accumulation, the sensor will automatically give an alarm to remind the staff to do cleaning and maintenance before the false trigger.



  • Built-in amplifier with high frequency modulated light source, synchronized scanning to improve EMC
  • Ambient light rejection: sun light max. 50, 000lux, incandescent lamp max. 5, 000lux
  • Alarm output for marginal operational state to improve safety
  • Scan time:200us per channel with 4 counts each channel
  • Programmable Light curtain with touch screen beam definition available
  • Light curtain with simultaneous output available, response time 200us Selectable blocking channel enables selected objects undetected in the sensing area
Supplier's Site Datasheet

Technical Specifications

  Intellisense Microelectronics Ltd.
Product Category Light Curtains
Product Name High Speed Through Beam Light curtain
Spanning Distance 7.87 to 39.37 inch (200 to 1000 mm)
Protection Height 1.18 to 11.02 inch (30 to 280 mm)
Sensitivity or Resolution 0.5906 to 1.77 inch (15 to 45 mm)
Response Time 3.2 to 12.8 milliseconds
Unlock Full Specs
to access all available technical data

Similar Products

Safety light curtain - OY047S - ifm efector inc.
Specs
Spanning Distance 0.0 to 472 inch (0.0 to 12000 mm)
Protection Height 41.73 inch (1060 mm)
Response Time 14 milliseconds
View Details
3 suppliers
Safety Light Curtains - 2446038-7 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Machine Safety - Light Curtains, Light Grids - 1882-1024044-ND - DigiKey
Specs
Protection Height 41.34 inch (1050 mm)
Sensitivity or Resolution 0.7874 inch (20 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details