Intelligraphics, Inc. IGX Windows Advanced Wireless Driver

Description
IGX has developed its base Windows OS driver for Qualcomm’s Peregrine QCA 9880 chipsets. We added Advanced Fast Roaming and CCX features to deliver the most powerful, flexible, and integrated Wi-Fi solutions. The IGX Windows advanced wireless driver provides fast, seamless roaming, enabling wireless devices to stay connected to host systems and tight security features to help keep Wi-Fi networks protected .A wide range of industries including Internet of Things (IoT), manufacturing, distribution and warehousing, medical, transportation, and security applications can all benefit from the features Advanced Fast Roaming delivers. Industrial, logistical, and other mission-critical applications need to maintain connectivity to monitoring, management, and resource planning systems for operational efficiency and safety. Making the transition from wired connections to wireless requires solutions that ensure assets can reliably communicate to host systems, and rapidly switch between access points. Many applications require wireless systems that can easily integrate with legacy infrastructures, and operate in extreme environments. Features High-performance PCIe based Wi-Fi Dual Band, 2T2R (2×2) 3T3R (3×3) MIMO (2.4 GHz) 20/40/80-MHz channels 11a/b/g/n/ac 2.4GHz & 5GHz Radio/Baseband/MAC Intelligent cross-band roaming Data rate: 867 Mbps of throughput for 2×2 MIMO Data rate: 1300 Mbps of throughput for 3×3 MIMO Industrial grade operating range Enhanced wireless security Cisco Compatible Extensions (CCX) v4 Roam timing for wpa2/psk< 125 milliseconds Roam Timing For Enterprise (OKC/PMK/CCKM) < 125 milliseconds Easy-to-use configuration GUI Windows 7, Windows8, Win 8.1, Win10, WEC7, WEC2013, WES7, WES8, WES2009 and Linux Supported Chipsets 3×3 Support for QCA9880, QCA9890 2×2 Support For QCA9882, QCA9892 Seamless Advanced Roaming IGX Advanced Fast Roaming provides innovative wireless features that enterprises need today to expand their Wi-Fi-enabled operations into the future. IGX intelligent roaming changes the way wireless roaming is delivered by providing a vastly improved end-user experience. Pre-emptive signal loss detection and scan optimization reduce reconnection time to less than 125 milliseconds (wpa2/psk, OKC, PMK Caching, CCKM), ensuring the device selects the optimal access point (AP). Intelligent roaming helps prevent applications from detecting a network drop, thus improving overall reliability and Quality of Service (QoS). Wi-Fi Support 11a/b/g/n/ac, 2X2 & 3/x3 MIMO (2.4 & 5GHz) STA Mode, SoftAP Mode WMM DFS Power save modes (CAM, PSP, UAPSD) Security WEP 64/128 bits Security WEP A Security WEP A 2 Enterprise Security WEP A2 Personal PMK Caching Opportunistic PMK-Caching CCKM and CCXv4 compliance
Description
IGX has developed its base Windows OS driver for Qualcomm’s Peregrine QCA 9880 chipsets. We added Advanced Fast Roaming and CCX features to deliver the most powerful, flexible, and integrated Wi-Fi solutions. The IGX Windows advanced wireless driver provides fast, seamless roaming, enabling wireless devices to stay connected to host systems and tight security features to help keep Wi-Fi networks protected .A wide range of industries including Internet of Things (IoT), manufacturing, distribution and warehousing, medical, transportation, and security applications can all benefit from the features Advanced Fast Roaming delivers. Industrial, logistical, and other mission-critical applications need to maintain connectivity to monitoring, management, and resource planning systems for operational efficiency and safety. Making the transition from wired connections to wireless requires solutions that ensure assets can reliably communicate to host systems, and rapidly switch between access points. Many applications require wireless systems that can easily integrate with legacy infrastructures, and operate in extreme environments. Features High-performance PCIe based Wi-Fi Dual Band, 2T2R (2×2) 3T3R (3×3) MIMO (2.4 GHz) 20/40/80-MHz channels 11a/b/g/n/ac 2.4GHz & 5GHz Radio/Baseband/MAC Intelligent cross-band roaming Data rate: 867 Mbps of throughput for 2×2 MIMO Data rate: 1300 Mbps of throughput for 3×3 MIMO Industrial grade operating range Enhanced wireless security Cisco Compatible Extensions (CCX) v4 Roam timing for wpa2/psk< 125 milliseconds Roam Timing For Enterprise (OKC/PMK/CCKM) < 125 milliseconds Easy-to-use configuration GUI Windows 7, Windows8, Win 8.1, Win10, WEC7, WEC2013, WES7, WES8, WES2009 and Linux Supported Chipsets 3×3 Support for QCA9880, QCA9890 2×2 Support For QCA9882, QCA9892 Seamless Advanced Roaming IGX Advanced Fast Roaming provides innovative wireless features that enterprises need today to expand their Wi-Fi-enabled operations into the future. IGX intelligent roaming changes the way wireless roaming is delivered by providing a vastly improved end-user experience. Pre-emptive signal loss detection and scan optimization reduce reconnection time to less than 125 milliseconds (wpa2/psk, OKC, PMK Caching, CCKM), ensuring the device selects the optimal access point (AP). Intelligent roaming helps prevent applications from detecting a network drop, thus improving overall reliability and Quality of Service (QoS). Wi-Fi Support 11a/b/g/n/ac, 2X2 & 3/x3 MIMO (2.4 & 5GHz) STA Mode, SoftAP Mode WMM DFS Power save modes (CAM, PSP, UAPSD) Security WEP 64/128 bits Security WEP A Security WEP A 2 Enterprise Security WEP A2 Personal PMK Caching Opportunistic PMK-Caching CCKM and CCXv4 compliance

Suppliers

Company
Product
Description
Supplier Links
IGX Windows Advanced Wireless Driver -  - Intelligraphics, Inc.
Austin, TX, United States
IGX Windows Advanced Wireless Driver
IGX Windows Advanced Wireless Driver
IGX has developed its base Windows OS driver for Qualcomm’s Peregrine QCA 9880 chipsets. We added Advanced Fast Roaming and CCX features to deliver the most powerful, flexible, and integrated Wi-Fi solutions. The IGX Windows advanced wireless driver provides fast, seamless roaming, enabling wireless devices to stay connected to host systems and tight security features to help keep Wi-Fi networks protected .A wide range of industries including Internet of Things (IoT), manufacturing, distribution and warehousing, medical, transportation, and security applications can all benefit from the features Advanced Fast Roaming delivers. Industrial, logistical, and other mission-critical applications need to maintain connectivity to monitoring, management, and resource planning systems for operational efficiency and safety. Making the transition from wired connections to wireless requires solutions that ensure assets can reliably communicate to host systems, and rapidly switch between access points. Many applications require wireless systems that can easily integrate with legacy infrastructures, and operate in extreme environments. Features High-performance PCIe based Wi-Fi Dual Band, 2T2R (2×2) 3T3R (3×3) MIMO (2.4 GHz) 20/40/80-MHz channels 11a/b/g/n/ac 2.4GHz & 5GHz Radio/Baseband/MAC Intelligent cross-band roaming Data rate: 867 Mbps of throughput for 2×2 MIMO Data rate: 1300 Mbps of throughput for 3×3 MIMO Industrial grade operating range Enhanced wireless security Cisco Compatible Extensions (CCX) v4 Roam timing for wpa2/psk< 125 milliseconds Roam Timing For Enterprise (OKC/PMK/CCKM) < 125 milliseconds Easy-to-use configuration GUI Windows 7, Windows8, Win 8.1, Win10, WEC7, WEC2013, WES7, WES8, WES2009 and Linux Supported Chipsets 3×3 Support for QCA9880, QCA9890 2×2 Support For QCA9882, QCA9892 Seamless Advanced Roaming IGX Advanced Fast Roaming provides innovative wireless features that enterprises need today to expand their Wi-Fi-enabled operations into the future. IGX intelligent roaming changes the way wireless roaming is delivered by providing a vastly improved end-user experience. Pre-emptive signal loss detection and scan optimization reduce reconnection time to less than 125 milliseconds (wpa2/psk, OKC, PMK Caching, CCKM), ensuring the device selects the optimal access point (AP). Intelligent roaming helps prevent applications from detecting a network drop, thus improving overall reliability and Quality of Service (QoS). Wi-Fi Support 11a/b/g/n/ac, 2X2 & 3/x3 MIMO (2.4 & 5GHz) STA Mode, SoftAP Mode WMM DFS Power save modes (CAM, PSP, UAPSD) Security WEP 64/128 bits Security WEP A Security WEP A 2 Enterprise Security WEP A2 Personal PMK Caching Opportunistic PMK-Caching CCKM and CCXv4 compliance

IGX has developed its base Windows OS driver for Qualcomm’s Peregrine QCA 9880 chipsets. We added Advanced Fast Roaming and CCX features to deliver the most powerful, flexible, and integrated Wi-Fi solutions. The IGX Windows advanced wireless driver provides fast, seamless roaming, enabling wireless devices to stay connected to host systems and tight security features to help keep Wi-Fi networks protected .A wide range of industries including Internet of Things (IoT), manufacturing, distribution and warehousing, medical, transportation, and security applications can all benefit from the features Advanced Fast Roaming delivers.

Industrial, logistical, and other mission-critical applications need to maintain connectivity to monitoring, management, and resource planning systems for operational efficiency and safety. Making the transition from wired connections to wireless requires solutions that ensure assets can reliably communicate to host systems, and rapidly switch between access points. Many applications require wireless systems that can easily integrate with legacy infrastructures, and operate in extreme environments.

Features

  • High-performance PCIe based Wi-Fi
  • Dual Band, 2T2R (2×2) 3T3R (3×3) MIMO (2.4 GHz)
  • 20/40/80-MHz channels
  • 11a/b/g/n/ac 2.4GHz & 5GHz Radio/Baseband/MAC
  • Intelligent cross-band roaming
  • Data rate: 867 Mbps of throughput for 2×2 MIMO
  • Data rate: 1300 Mbps of throughput for 3×3 MIMO
  • Industrial grade operating range
  • Enhanced wireless security
  • Cisco Compatible Extensions (CCX) v4
  • Roam timing for wpa2/psk< 125 milliseconds
  • Roam Timing For Enterprise (OKC/PMK/CCKM) < 125 milliseconds
  • Easy-to-use configuration GUI
  • Windows 7, Windows8, Win 8.1, Win10, WEC7, WEC2013, WES7, WES8, WES2009 and Linux Supported Chipsets
  • 3×3 Support for QCA9880, QCA9890
  • 2×2 Support For QCA9882, QCA9892

Seamless Advanced Roaming

IGX Advanced Fast Roaming provides innovative wireless features that enterprises need today to expand their Wi-Fi-enabled operations into the future. IGX intelligent roaming changes the way wireless roaming is delivered by providing a vastly improved end-user experience. Pre-emptive signal loss detection and scan optimization reduce reconnection time to less than 125 milliseconds (wpa2/psk, OKC, PMK Caching, CCKM), ensuring the device selects the optimal access point (AP). Intelligent roaming helps prevent applications from detecting a network drop, thus improving overall reliability and Quality of Service (QoS).

Wi-Fi Support

  • 11a/b/g/n/ac, 2X2 & 3/x3 MIMO (2.4 & 5GHz)
  • STA Mode, SoftAP Mode
  • WMM
  • DFS
  • Power save modes (CAM, PSP, UAPSD)
  • Security WEP 64/128 bits
  • Security WEP A
  • Security WEP A 2 Enterprise
  • Security WEP A2 Personal
  • PMK Caching
  • Opportunistic PMK-Caching
  • CCKM and CCXv4 compliance
Supplier's Site

Technical Specifications

  Intelligraphics, Inc.
Product Category Device Drivers
Product Name IGX Windows Advanced Wireless Driver
Unlock Full Specs
to access all available technical data

Similar Products